EN
  • EN
  • DE

19N10L

Part No 19N10L
Manufacturer UTC
Catalog Hard To Find
Description 100V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1121560-19N10L
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 19N10L CAD Model

Description

The 19N10L is an N-channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for high-efficiency switching applications. This MOSFET features low on-resistance and fast switching speed, making it suitable for power management and motor control applications.

Applications

  • Switching power supplies
  • DC-DC converters
  • Motor control
  • LED lighting
  • Power management in portable devices

Features

  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low gate charge
  • Avalanche rated
  • Lead-free package
  • RoHS compliant

Benefits

  • High efficiency: Low RDS(on) minimizes power losses in switching applications.
  • Fast switching: Reduces switching losses and improves overall system efficiency.
  • Robust performance: Avalanche rating provides protection against transient voltage spikes.
  • Environmentally friendly: Lead-free package and RoHS compliance meet environmental regulations.
  • Reliable operation: Designed for stable and reliable performance in demanding applications.

Additional Details

The 19N10L has a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating that varies depending on the case temperature and packaging. The gate-source voltage (VGS) is typically rated at ±20V. The device is available in various through-hole and surface-mount packages, such as TO-220, TO-252, and TO-263. The operating temperature range is typically -55°C to +175°C. The device is particularly well-suited for applications where efficiency and reliability are critical.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
ON Semiconductor
Lowest to $7.9822
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Panasonic
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess