Products specifications Report Issue?

Programmable Not Verified
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, MOSFET (N-Channel, P-Channel)
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting
Rise / Fall Time (Typ) 15ns, 18ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-S (6x5)
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1540435-MCP14E3-E/MF
Ultra Librarian 3D Model Ultra Librarian MCP14E3-E/MF CAD Model

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $7.3050
ECAD model for ZL1505ALNNT1
Rohm Semiconductor
Need more? Email Us
ECAD model for BD2270HFV-GTR
Diodes Incorporated
Driver 3A 1-OUT High Side/Low Side Inv 8-Pin SM T/R / IC FLYBACK CONVERTER SM8
Need more? Email Us
ECAD model for ZXGD3101T8TA
Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Need more? Email Us
ECAD model for ZXGD3004E6TA
IXYS
4 Ampere Dual Low-Side Ultrafast MOSFET Drivers
Need more? Email Us
ECAD model for IXDN504SIA
Texas Instruments
IC GATE DRVR HALF-BRIDGE 14SOIC
Lowest to $0.9290
ECAD model for UCC27714D
Microchip Technology
9A High-Speed MOSFET Drivers
Need more? Email Us
ECAD model for TC4422EMF
Diodes Incorporated
IC SYNCH MOSFET CNTRLR 4A 8SO
Lowest to $7.3864
ECAD model for ZXGD3103N8TC
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR QUAD HISIDE MOSFET 18-DIP
Need more? Email Us
ECAD model for MAX620CPN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention