Description
The AVN20B-3V3S05-06 is an advanced voltage regulation component offering stable 3.3V output while supporting modern electronic requirements with high efficiency and reliability.
Features and Benefits
- Input Voltage Range: 3.5V to 7V
- Output Current: Supports up to 2A
- Superior Efficiency: Up to 97%
- Compact Design: Allows for versatile application in tightly packed circuits
- Comprehensive Protection: Features overcurrent and overtemperature safeguards
Applications/Projects
- Battery-Powered Devices
- Advanced Robotics
- Wireless Communication Hardware
- Industrial Automation Systems
Additional Details
This component delivers unmatched efficiency and reliability, making it ideal for cutting-edge technologies and applications that demand the highest standards in voltage regulation.