EN
  • EN
  • DE

SFH4680

Part No SFH4680
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Infrared, UV, Visible Emitters
Description Engwinklige LED im MIDLED-Gehäuse (880 nm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837128-SFH4680
Ultra Librarian 3D Model Ultra Librarian SFH4680 CAD Model

Description

The SFH4680 is a high-performance infrared (IR) emitter designed for a variety of applications needing efficient IR radiation. Manufactured by OSRAM Opto Semiconductors Inc., it's optimized for uses like remote control systems, security setups, and various optical sensing systems.

Applications:

  • Remote Control Systems: Acts as the IR transmitter in remote controls for televisions, DVD players, and other consumer electronics.
  • Security Systems: Used in security systems for object detection and alarm triggering.
  • Light Barriers and Proximity Sensors: Employed in industrial automation for detecting objects and measuring distances.
  • IR Illumination: Functions as a light source in night vision applications and security cameras.
  • Gesture Recognition Systems: Integrated into devices that recognize and respond to hand movements.

Features:

  • High Radiant Intensity: Produces a bright and concentrated infrared light beam.
  • Narrow Emission Angle: Enables precise targeting, reducing ambient light interference.
  • Fast Switching Speed: Allows for rapid response times, beneficial for high-speed data transfer and sensing.
  • Compact Package: Facilitates easy incorporation into numerous electronic designs.
  • RoHS Compliant: Compliant with environmental standards regarding the restriction of dangerous substances.

Benefits:

  • Improved System Efficiency: The combination of high radiant intensity and a narrow emission angle optimizes the effectiveness of IR systems.
  • Enhanced Accuracy: Provides more accurate object detection and distance measurements.
  • Reliable Performance: OSRAM's reputation assures dependable and stable performance.
  • Streamlined Integration: The compact design makes integration straightforward.
  • Economical Solution: Presents a strong balance between performance and cost-effectiveness.

Additional Details:

The SFH4680 emits infrared light at a specific wavelength, typically in the 940 nm range. Its narrow emission angle allows for concentrated transmission, decreasing the influence of ambient light and increasing the signal-to-noise ratio. The device is commonly driven using pulsed current to boost radiant intensity. A current-limiting resistor is crucial to prevent LED damage. Depending on the driving current and ambient temperature, heat sinking may be necessary. The standard forward voltage is between 1.3V and 1.7V. Always consult the official OSRAM datasheet for the most up-to-date and accurate specifications and application instructions.

You May Also Be Interested in

Rohm Semiconductor
EMITTER IR 950NM 100MA T 1 3/4
Need more? Email Us
Vishay
EMITTER IR 850NM 100MA RADIAL / Infrared Emitter 850nm 700mW/sr Circular Top Mount 2-Pin T-1 3/4
Lowest to $0.5652
Vishay
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $4.3014
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.3026
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 60MA MINI
Need more? Email Us
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $1.3928

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess