EN
  • EN
  • DE

TSAL5100

Part No TSAL5100
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 100MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Bulk
Status Obsolete(EOL)
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 80mW/sr @ 100mA
Wavelength 940nm
Forward Voltage 1.35V
Viewing Angle 20°
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Radial
Win Source Part Number 213518-TSAL5100
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in LED Lighting, Sensing & Instrumentation, Industrial, HVAC
Ultra Librarian 3D Model Ultra Librarian TSAL5100 CAD Model

Description

The Vishay TSAL5100 is an infrared (IR) emitting diode that is commonly used in LED lighting, sensing & instrumentation, industrial and HVAC applications.

  • Manufacturer: Vishay
  • Product Name: TSAL5100
  • Popularity: high popularity
  • Viewing Angle: 20 degrees
  • Wavelength: 940nm
  • Radiant Intensity: 80mW/sr @ 100mA
  • Forward Voltage: 1.35V
  • Mounting: through a hole
  • Continuous Forward Current: 100mA
  • Supply and Demand Status: balanced

You May Also Be Interested in

Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049
Everlight Electronics Co Ltd
IR333C/H2/TR1/7(R)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IR OSLON
Lowest to $1.5722
TT Electronics
EMITTER IR 890NM 100MA TO-46
Lowest to $5.3708
OSRAM Opto Semiconductors Inc.
EMITTER IR
Lowest to $0.5149
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 100MA PLCC
Need more? Email Us
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0896

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess