EN
  • EN
  • DE

SFH4211P

Part No SFH4211P
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092439-SFH4211P
Categories OEM Parts( S )
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFH4211P CAD Model

Description

The SFH4211P is a silicon PIN photodiode manufactured by OSRAM Opto Semiconductors. It's designed for detecting infrared radiation and converting it into an electrical signal. This photodiode is particularly useful in applications requiring high sensitivity and fast response times to infrared light.

Applications:

  • Infrared Remote Control Systems: Used in remote controls for TVs, DVD players, and other electronic devices to receive infrared signals.
  • Light Barriers: Implemented in light barrier systems for object detection and security applications.
  • Smoke Detectors: Employed in smoke detectors to sense infrared light scattering caused by smoke particles.
  • Industrial Automation: Utilized in automated systems for object detection, positioning, and control.
  • Medical Devices: Integrated into medical equipment for various sensing and detection purposes.

Features:

  • High Sensitivity: Exhibits high sensitivity to infrared radiation, allowing for the detection of weak signals.
  • Fast Switching Speed: Offers fast response times, enabling accurate detection of rapidly changing infrared signals.
  • Wide Spectral Sensitivity Range: Sensitive to a broad range of infrared wavelengths.
  • Compact Package: Small package size allows for easy integration into various applications.
  • Lead (Pb)-Free Package: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Reliable Detection: Provides reliable and accurate detection of infrared radiation.
  • Improved System Performance: Enhances the performance of infrared-based systems due to its high sensitivity and fast response time.
  • Versatile Applications: Suitable for a wide range of applications requiring infrared detection.
  • Easy Integration: Simple to integrate into existing designs due to its compact package.
  • Environmentally Friendly: Meets environmental regulations due to its lead-free construction.

Additional Details:

The SFH4211P has a peak sensitivity wavelength typically around 880 nm to 950nm. It is designed for through-hole mounting. It operates with a reverse voltage and generates a current proportional to the incident infrared radiation. The photodiode's specifications include details on its dark current, capacitance, and angular sensitivity, all of which are important parameters to consider when designing it into a circuit. Its robust design ensures consistent performance in a variety of operating conditions.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess