EN
  • EN
  • DE

SFH 2440

Part No SFH 2440
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 620NM 2SMD GW / Photodiode 620nm 90ns 60° 2-SMD, Gull Wing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photodiodes
Mfr ams-OSRAM USA Inc.
Package Tape & Reel
Product Status Not For New Designs
Wavelength 620nm
Spectral Range 400nm ~ 690nm
Responsivity @ nm 0.37 A/W @ 550nm
Response Time 90ns
Voltage - DC Reverse (Vr) (Max) 16 V
Current - Dark (Typ) 5nA
Active Area 7.02mm2
Viewing Angle 60°
Temperature Range - Operating -40°C ~ 100°C
Mounting SMD (SMT)
Package / Case 2-SMD, Gull Wing
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Other Names Q65111A8524,475-3521-6,SFH 2440-ND,475-3521-2,475-3521-1
Standard Package 1,500
Win Source Part Number 1002929-SFH 2440
Ultra Librarian 3D Model Ultra Librarian SFH 2440 CAD Model

Description

The SFH 2440 is an optical sensor photodiode with a response time of 90ns.

  • Response Time: 90ns
  • Mounting: Surface Mount Device (SMD)
  • Viewing Angle: 60°
  • MSL Level: 4 (72 Hours)
  • Temperature Range: -40°C to 100°C
  • Standard Package: 1,500

You May Also Be Interested in

LITE-ON Technology
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
New Japan Radio
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 560NM 2SMD
Lowest to $0.9213
Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4824
ON Semiconductor
SENSOR PHOTODIODE 420NM 4SMD
Lowest to $86.1068
LITE-ON Technology
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
Microchip Technology
Photodiode Chip Die
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7913 $53.7390
70+ $1.4698 $102.8860
110+ $1.4238 $156.6180
150+ $1.3779 $206.6850
190+ $1.3320 $253.0800
255+ $1.1942 $304.5210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess