EN
  • EN
  • DE

SPL UL90AT08

Part No SPL UL90AT08
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Laser Diodes
Description 67000 / Laser Diode 905nm 125W 11V 40A TO-56-3 Lens Top Metal Can
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Laser Diodes, Modules
Mfr ams-OSRAM USA Inc.
Series Metal Can® TO38
Package Tape & Reel
Wavelength 905nm
Voltage - Input 11V
Current Rating (Amps) 40A
Power (Watts) 125W
Package / Case TO-56-3 Lens Top Metal Can
Base Product Number SPL UL90
Standard Package 200
MSL Level 4 (72 Hours)
Win Source Part Number 1349770-SPL UL90AT08
Ultra Librarian 3D Model Ultra Librarian SPL UL90AT08 CAD Model

Description

The SPL UL90AT08 is a high-power infrared (IR) LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for applications requiring high radiant intensity and efficient energy conversion. It is commonly used in remote controls, security systems, and other applications requiring infrared light emission. The LED features a compact package and high reliability.

Applications

  • Remote controls
  • Security systems
  • Gesture recognition
  • Light barriers
  • IR illumination
  • Medical devices

Features

  • Infrared (IR) emission
  • High radiant intensity
  • Narrow viewing angle
  • Compact package
  • High reliability
  • RoHS compliant

Benefits

  • Provides efficient infrared light emission
  • Enables long-range operation
  • Offers reliable performance in various operating conditions
  • Facilitates compact designs
  • Meets environmental regulations

Additional Details

The SPL UL90AT08 LED is typically driven with a constant current source to ensure stable light output. The specific forward voltage and current requirements are detailed in the product datasheet. The LED’s narrow viewing angle allows for focused infrared light emission, improving the performance of remote control and other applications. Proper thermal management is essential to ensure long-term reliability and prevent overheating. The LED's spectral characteristics are optimized for efficient transmission through air and compatibility with various IR detectors.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LASER DIODE 905NM 30W RADIAL
Need more? Email Us
CEL
LASER DIODE 1650NM 80MW MODULE
Need more? Email Us
Panasonic
LASER DIODE 661/783NM 100MW 4SIP / Laser Diode 661nm, 783nm 100mW 2.4V ~ 3V, 2.5V ~ 3V 180mA, 275mA 4-SIP
Need more? Email Us
Infineon Technologies
LOW POWER 1550 NM FP LASER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 903NM MODULE / Laser Diode 904nm 145W Module
Need more? Email Us
Finisar Corporation
LASER DIODE 850NM 0.4MW TO46-4
Need more? Email Us
OSRAM Opto Semiconductors Inc.
67000 / Laser Diode 905nm 125W 11V 40A TO-56-3 Lens Top Metal Can
Lowest to $39.6146
OSRAM Opto Semiconductors Inc.
LASER DIODE 903NM 3.7W MODULE / Laser Diode 903nm 3.7W 700mA Module
Need more? Email Us
LITE-ON Technology
PULSED LASER DIODE IN A TO56 PAC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.6146 $79.2292
4+ $32.5043 $130.0172
5+ $31.4886 $157.4430
7+ $30.4728 $213.3096
9+ $29.4571 $265.1139
12+ $26.4098 $316.9176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess