Products specifications

Category Optoelectronics - Laser Diodes, Modules
Mfr CEL
Package Bulk
Product Status Active
Wavelength 1650nm
Voltage - Input 3V
Power (Watts) 80mW
Package / Case Module, 4 Lead, Single Mode Fiber
Base Product Number NX8602
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 424809-NX8602BF-AA-AZ
Ultra Librarian 3D Model Ultra Librarian NX8602BF-AA-AZ CAD Model

Description

Introducing the 424809-NX8602BF-AA-AZ, a laser diode module designed for optoelectronic applications.

  • Power: 80mW
  • Input Voltage: 3V
  • Wavelength: 1650nm
  • Package: Bulk
  • Features: Module with 4 leads and a single mode fiber
  • Status: Active
  • ECCN: EAR99
  • REACH: Not affected

You May Also Be Interested in

Broadcom Limited
LASER DIODE 849NM 4.5MW 2DIP / Laser Diode 849nm 4.5mW 2.1V 7mA 2-DIP
Lowest to $2.3393
ECAD model for ADNV-6340
Excelitas Technologies
Laser Diode 905nm 75W 12.8V 30A Radial, Can, 3 Lead (5.6mm, TO-18)
Need more? Email Us
ECAD model for LTPGAU1S09
TT Electronics
LASER DIODE 850NM 1.5MW TO46
Need more? Email Us
ECAD model for OPV300
Adafruit Industries LLC
LASER DIODE 650NM 5MW 10MM DIA
Need more? Email Us
ECAD model for 1054
OSRAM Opto Semiconductors Inc.
LASER DIODE 903NM MODULE / Laser Diode 904nm 145W Module
Need more? Email Us
ECAD model for SPL DS90A_3
CEL
LASER DIODE 1650NM 80MW MODULE
Need more? Email Us
ECAD model for NX8602BF-AA-AZ
Rohm Semiconductor
780NM INFRARED SINGLE MODE LASER / Laser Diode 792nm 20mW 2.2V 63mA Radial, Can - 3 Lead
Need more? Email Us
ECAD model for RLD78MZM7-00A
Finisar Corporation
LASER DIODE 1553NM 2.511MW / Laser Diode 1553nm 2.511mW 1.8V 100mA 13-Butterfly
Need more? Email Us
ECAD model for DM80-01-3-9310-3-LC
Broadcom Limited
2W PIGTAILED LASER FC CONN / Laser Diode 808nm 2W 1.85V 2.7A Module
Need more? Email Us
ECAD model for AFBR-POL2120

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention