EN
  • EN
  • DE

SPL PL90

Part No SPL PL90
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Laser Diodes
Description LASER DIODE 905NM 30W RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Laser Diodes, Modules
Mfr ams-OSRAM USA INC.
Series -
Package Bulk
Product Status Active
Wavelength 905nm
Voltage - Input 5.3V
Current Rating (Amps) 40A
Power (Watts) 30W
Package / Case Radial, 5mm Dia (T 1 3/4)
Base Product Number SPL PL90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1372034-SPL PL90
Ultra Librarian 3D Model Ultra Librarian SPL PL90 CAD Model

Description

The SPL PL90 is a laser diode module manufactured by ams-OSRAM USA INC.

  • Current - Max: 40A
  • Power - Max: 30W
  • Wavelength: 905nm
  • Voltage - Input: 5.3V
  • Package / Case: Radial, 5mm Diameter

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LASER DIODE 940NM 1.5W TO220 / Laser Diode 940nm 1.5W 2.1V 3A TO-220 Variant, FC-Connector
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 905NM 80W RADIAL / Laser Diode QW-LD 915nm 80W Automotive 3-Pin
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 905NM 30W RADIAL
Need more? Email Us
Rohm Semiconductor
780NM INFRARED SINGLE MODE LASER / Laser Diode 793nm 10mW 2.3V 40mA Radial, Can - 3 Lead
Lowest to $33.0111
OSRAM Opto Semiconductors Inc.
LASER DIODE 450NM 120MW TO56 / Laser Diode 450nm 120mW 5.2V 145mA TO-56-3 Lens Top Metal Can
Need more? Email Us
Rohm Semiconductor
660NM RED SINGLE MODE LASER DIOD / Laser Diode 658nm 7mW 2.7V 45mA Radial, Can - 3 Lead
Lowest to $28.3149
Finisar Corporation
LASER DIODE 1549NM 2.511MW / Laser Diode 1549nm 2.511mW 1.8V 100mA 13-Butterfly
Need more? Email Us
Adafruit Industries LLC
LASER DIODE 650NM 5MW 10MM DIA
Need more? Email Us
Broadcom Limited
2W PIGTAILED LASER FC CONN / Laser Diode 808nm 2W 1.85V 2.7A Module
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess