EN
  • EN
  • DE

STL81005Z

Part No STL81005Z
Manufacturer Infineon Technologies
Catalog Laser Diodes
Description LOW POWER 1550 NM FP LASER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Laser Diodes, Modules
Mfr Infineon Technologies
Package Bulk
Product Status Active
Wavelength 1550nm
Voltage - Input 1.5V
Current Rating (Amps) 120mA
Power (Watts) 50mW
Package / Case Module
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A991B5A
HTSUS 8541.41.0000
Win Source Part Number 1097042-STL81005Z
Ultra Librarian 3D Model Ultra Librarian STL81005Z CAD Model

Description

The STL81005Z is a laser diode module from Infineon Technologies.

  • Category: optoelectronics
  • Power: 50mW
  • Voltage Input: 1.5V
  • Wavelength: 1550nm
  • Package: bulk
  • Standard Package: 1 piece
  • Status: active product
  • REACH: not affected by REACH regulations
  • ECCN: 5A991B5A

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LASER DIODE 940NM 1.5W TO220 / Laser Diode 940nm 1.5W 2.1V 3A TO-220 Variant, FC-Connector
Need more? Email Us
TT Electronics
LASER DIODE 850NM 1.5MW TO46
Need more? Email Us
Excelitas Technologies
Laser Diode 905nm 75W 12.8V 30A Radial, Can, 3 Lead (5.6mm, TO-18)
Need more? Email Us
Broadcom Limited
LASER DIODE 849NM 4.5MW 2DIP / Laser Diode 849nm 4.5mW 2.1V 7mA 2-DIP
Lowest to $2.0887
TT Electronics
LASER DIODE 850NM 1.4MW TO46
Need more? Email Us
OSRAM Opto Semiconductors Inc.
67000 / Laser Diode 905nm 125W 11V 40A TO-56-3 Lens Top Metal Can
Lowest to $39.6146
Rohm Semiconductor
LASER DIODE 660NM 780NM 7MW / Laser Diode 660nm, 780nm 7mW 1.8 ~ 2.3V, 2.3 ~ 2.7V 18mA
Need more? Email Us
Finisar Corporation
LASER DIODE 850NM 0.4MW TO46-4
Need more? Email Us
ams
LED
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess