EN
  • EN
  • DE

SFH 309 FA-4/5 RN18C

Part No SFH 309 FA-4/5 RN18C
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 900NM TOP VIEW RAD / Phototransistors 900nm Top View Radial, T-1 Lens
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Phototransistors
Mfr ams-OSRAM USA Inc.
Package Bulk
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 35 V
Current - Collector (Ic) (Max) 15 mA
Current - Dark (Id) (Max) 200 nA
Wavelength 900nm
Viewing Angle 24°
Power - Max 165 mW
Mounting Type Through Hole
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C (TA)
Package / Case Radial, T-1 Lens
Other Names Q65110A5755,SFH309FA-4/5RN18C,SFH 309 FA-4/5 RN18C
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 1234957-SFH 309 FA-4/5 RN18C
Ultra Librarian 3D Model Ultra Librarian SFH 309 FA-4/5 RN18C CAD Model

Description

The OSRAM Opto Semiconductors Inc. electronic component with Win Source Part Number 1234957-SFH 309 FA-4/5 RN18C is a radial, T-1 lens packaged phototransistor with a viewing angle of 24 degrees.

  • Maximum Power: 165mW
  • Voltage Breakdown: 35V
  • Current Collector: 15mA
  • Wavelength: 900nm
  • Maximum Dark Current: 200nA
  • Mounting Type: Through-hole

You May Also Be Interested in

KODENSHI KOREA CORP.
Photo transistors(high-sensitivity NPN silicon phototransistor mounted in a clear sidelooking)
Lowest to $0.1686
LITE-ON Technology
PT/IR LTR-C9303B SMD LED
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Phototransistor Chip Silicon 850nm 3-Pin TO-18
Lowest to $1.4426
Everlight Electronics Co Ltd
The PT908-7B is a high speed and high sensitivity single photo transistor molded in a black plastic package with spherical side view lens
Lowest to $0.1686
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR NPN 880NM TO-18 / Phototransistor Chip Silicon 880nm 3-Pin TO-18
Need more? Email Us
Omron
SENSOR PHOTO DRK-ON MODULE
Need more? Email Us
Lite-On Inc.
PHOTOTRANSISTOR PIN .100" 2UA
Lowest to $0.3269
Fairchild/ON Semiconductor
DETECTOR/DARLINGTON PHOTO TO-18
Lowest to $29.4225
LITE-ON Technology
SENSOR PHOTO SIDE VIEW RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess