EN
  • EN
  • DE

LTRBR37G-4R4S-0125-0-2-R18

Part No LTRBR37G-4R4S-0125-0-2-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description 67000 / Red, Green, Blue (RGB) 623nm Red, 530nm Green, 472nm Blue LED Indication - Discrete 1.9V Red, 2.7V Green, 2.8V Blue 0404 (1010 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr ams-OSRAM USA Inc.
Series Multi CHIPLED
Package Tape & Reel
Color Red, Green, Blue (RGB)
Configuration Common Anode
Millicandela Rating 45mcd Red, 130mcd Green, 25mcd Blue
Lens Style Square with Flat Top
Lens Size 0.98mm
Voltage - Forward (Vf) (Typ) 1.9V Red, 2.7V Green, 2.8V Blue
Current - Test 2mA Red, 2mA Green, 2mA Blue
Viewing Angle 120°
Mounting Type Surface Mount
Wavelength - Dominant 623nm Red, 530nm Green, 472nm Blue
Wavelength - Peak 630nm Red, 518nm Green, 466nm Blue
Package / Case 0404 (1010 Metric)
Supplier Device Package 0404
Size / Dimension 1.00mm L x 4.20mm W
Height (Max) 0.35mm
Base Product Number LTRBR37G
Standard Package 4,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1352243-LTRBR37G-4R4S-0125-0-2-R18
Ultra Librarian 3D Model Ultra Librarian LTRBR37G-4R4S-0125-0-2-R18 CAD Model

Description

The OSRAM Opto Semiconductors Inc. Multi CHIPLED series from OSRAM Opto Semiconductors Inc. offers a versatile range of optoelectronic LED indication products.

  • Model: LTRBR37G-4R4S-0125-0-2-R18
  • Configuration: Common Anode
  • Color Options: Red, Green, and Blue (RGB)
  • Package: Tape and Reel
  • Standard Package: 4,000
  • Viewing Angle: 120 Degrees
  • Lens Style: Square with Flat Top
  • Millicandela Rating: 45mcd for Red, 130mcd for Green, and 25mcd for Blue
  • Forward Voltage (Vf): 1.9V for Red, 2.7V for Green, and 2.8V for Blue
  • Wavelength-Dominant: 623nm for Red, 530nm for Green, and 472nm for Blue
  • Peak Wavelength: 630nm for Red, 518nm for Green, and 466nm for Blue
  • Mounting Type: Surface Mount
  • Height: 0.35mm
  • Lens Size: 0.98mm
  • Lens Transparency: Not Specified

You May Also Be Interested in

Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,212 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess