EN
  • EN
  • DE

DELL HMA41GU7AFR8N-TF - 8GB 2Rx8 PC4-17000P DDR4-2133MHz UDIMM

Part No DELL HMA41GU7AFR8N-TF - 8GB 2Rx8 PC4-17000P DDR4-2133MHz UDIMM
Manufacturer Dell
Catalog IT infrastructure Memory
Description 8GB 2Rx8 PC4-17000P DDR4-2133MHz UDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393326-DELL HMA41GU7AFR8N-TF - 8GB 2Rx8 PC4-17000P DDR4-2133MHz UDIMM
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HMA41GU7AFR8N-TF - 8GB 2Rx8 PC4-17000P DDR4-2133MHz UDIMM CAD Model

Description

The DELL HMA41GU7AFR8N-TF is an 8GB DDR4 memory module designed to enhance the performance of compatible desktop systems. Utilizing the latest in memory technology, DDR4, this module offers higher bandwidth and speed than its DDR3 predecessors, making it suitable for multitasking and demanding applications. Operating at a speed of 2133MHz and classified as PC4-17000P, it ensures faster data transmission rates, improving system responsiveness and efficiency. This unbuffered DIMM (UDIMM) is designed for use in personal computers rather than servers, providing an easy and cost-effective upgrade path for users looking to improve their system's performance. With a 2Rx8 configuration, it has two ranks of memory chips on the module, offering a balance between high performance and power efficiency. The DELL HMA41GU7AFR8N-TF is engineered for compatibility with specific Dell models, ensuring a reliable and hassle-free upgrade experience. This memory module is an ideal choice for users looking to enhance their computing experience, whether it be for gaming, professional applications, or general use, providing a significant performance boost and improved system stability.

You May Also Be Interested in

Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess