EN
  • EN
  • DE

LYE63B-DA-5-3A

Part No LYE63B-DA-5-3A
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 715061-LYE63B-DA-5-3A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LYE63B-DA-5-3A CAD Model

Description

The LYE63B-DA-5-3A is a yellow LED manufactured by OSRAM Opto Semiconductors Inc. It is designed to provide high luminous intensity and reliability, making it suitable for a variety of applications requiring a bright yellow light source.

Applications:

  • Automotive Lighting: Used in turn signals, side markers, and other automotive lighting applications.
  • Signage: Suitable for indoor and outdoor signage, providing clear and visible indication.
  • Industrial Indicators: Used in industrial equipment for status indication and alarms.
  • Consumer Electronics: Integrated into various consumer electronic devices for visual feedback and displays.
  • Traffic Signals: Can be used in specialized traffic signal applications.

Features:

  • High Luminous Intensity: Provides a bright and easily visible yellow light output.
  • Long Lifespan: Offers a long operational life, reducing the need for frequent replacements.
  • Low Power Consumption: Energy-efficient operation helps reduce overall power consumption.
  • Wide Viewing Angle: Provides good visibility from various angles.
  • Compact Package: Designed in a compact package for easy integration into various applications.

Benefits:

  • Enhanced Visibility: Provides clear and bright yellow light, improving visibility in various conditions.
  • Reduced Maintenance: Long lifespan reduces maintenance requirements and costs.
  • Energy Efficiency: Low power consumption contributes to energy savings.
  • Durable Performance: Designed for reliable performance in demanding applications.

Additional Details:

The LYE63B-DA-5-3A LED is designed to meet the rigorous requirements of modern lighting applications. Its key specifications include luminous flux, forward voltage, and viewing angle. The LED is commonly used where a dependable and efficient yellow light source is needed. The robust design and stable performance make it suitable for long-term operation in a variety of environments.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess