EN
  • EN
  • DE

LY H9GP-HZKX-36

Part No LY H9GP-HZKX-36
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED OSLON YELLOW 589NM SMD / LED Lighting Color series Yellow 589nm (583nm ~ 595nm) 1515 (3838 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr ams-OSRAM USA Inc.
Series OSLON® Black
Package Tape & Reel (TR)
Product Status Last Time Buy
Color Yellow
Wavelength 589nm (583nm ~ 595nm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.25V
Lumens/Watt @ Current - Test 77 lm/W
Current - Max 1A
Luminous Flux @ Current/Temperature 61lm (39lm ~ 82lm)
Temperature - Test 25°C
Viewing Angle 90°
Mounting SMD (SMT)
Package / Case 1515 (3838 Metric)
Supplier Device Package SMD
Dimension 0.152" L x 0.152" W (3.85mm x 3.85mm)
Height - Seated (Max) 0.095" (2.41mm)
Thermal Resistance of Package 6.5°C/W
Base Product Number LYH9GP
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names LYH9GP-HZKX-36,LY H9GP-HZKX-36-ND,Q65111A1708
Standard Package 600
Win Source Part Number 1073308-LY H9GP-HZKX-36
Ultra Librarian 3D Model Ultra Librarian LY H9GP-HZKX-36 CAD Model

Description

The OSLON® Black series from ams-OSRAM USA Inc. is a high-quality LED lighting component that offers excellent performance and reliability.

  • Component: LY H9GP-HZKX-36
  • Series: OSLON® Black
  • Package: 600
  • Mounting: SMD (SMT)
  • Current-Max: 1A
  • Viewing Angle: 90°
  • Voltage-Forward (Vf) (Typ): 2.25V
  • Current-Test: 350mA
  • Thermal Resistance of Package: 6.5°C/W
  • Wavelength: 589nm (583nm ~ 595nm)

You May Also Be Interested in

LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987
LITE-ON Technology
LED 5630 590NM 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165
LITE-ON Technology
P033RGB
Need more? Email Us
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.1441
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,3.2x1.1mm LED Addressable, Specialty RoHS
Lowest to $0.1496
Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess