Products specifications Report Issue?

Manufacturer Dialight
Product Category Multi-Color LEDs
RoHS Details
Product Bi-Color LEDs
Mounting Style SMD/SMT
Package / Case 0606 (1616 Metric)
Illumination Color Red, Yellow
Wavelength/Color Temperature 640 nm, 590 nm
Viewing Angle 140 deg
If - Forward Current 20 mA
Vf - Forward Voltage 2 V, 2.2 V
Power Rating 72 mW, 72 mW
Lens Color Colorless
Lens Dimensions 1.1 mm x 1.6 mm
Lens Shape Rectangular
Lens Transparency Water Clear
Brand Dialight
Height 0.7 mm
Length 1.6 mm
Luminous Intensity 135 mcd, 50 mcd
Maximum Operating Temperature + 100 C
Minimum Operating Temperature - 40 C
Moisture Sensitive Yes
Packaging Reel
Product Type Multi-Color LEDs
Factory Pack Quantity Factory Pack Quantity 4000
Subcategory LEDs
Type Multi-Color LEDs
Width 1.6 mm
Part # Aliases 5988460207F
Unit Weight 0.000689 oz
Ultra Librarian 3D Model Ultra Librarian 598-8460-207CF CAD Model

You May Also Be Interested in

World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to €0.0673
ECAD model for WS2812B-B/T
Dialight
Single Color LEDs GREEN DIFFUSED
Need more? Email Us
ECAD model for 597-3311-407
Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to €0.4027
ECAD model for 597-7701-507F
World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to €0.0671
ECAD model for WS2815B-V1
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to €0.0618
ECAD model for WS2812B-V5/W
Kingbright
Single Color LEDs
Lowest to €0.0844
ECAD model for KP-2012EC
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Need more? Email Us
ECAD model for MHPA1515RGBDT-S
XINGLIGHT
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to €0.0379
ECAD model for XL-5050RGBC-2812B
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Need more? Email Us
ECAD model for JE2835APA-N-0001A0000-N0000001

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ €0.1745 €51.4884
715+ €0.1432 €102.3933
1,100+ €0.1388 €152.6334
1,520+ €0.1342 €204.0101
1,960+ €0.1298 €254.3443
2,625+ €0.1163 €305.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 277 pieces
MOQ: 295 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention