EN
  • EN
  • DE

LUW CEUP.CE-5M6N-HNJN-8E8G-700-S

Part No LUW CEUP.CE-5M6N-HNJN-8E8G-700-S
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED INDICATOR SMD / LED Lighting series White 3.13V 700mA 120° 2-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr ams-OSRAM USA Inc.
Series OSLON® Compact CL
Package Tape & Reel
Product Status Not For New Designs
Color White
Flux @ 25°C, Current - Test 268lm (180lm ~ 355lm)
Current - Test 700mA
Voltage - Forward (Vf) (Typ) 3.13V
Lumens/Watt @ Current - Test 122 lm/W
Current - Max 1.5A
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead
Supplier Device Package SMD
Dimension 0.075" L x 0.059" W (1.90mm x 1.50mm)
Height - Seated (Max) 0.032" (0.82mm)
Thermal Resistance of Package 5.7°C/W
Base Product Number LUWCEUP
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names LUW CEUP.CE-5M6N-HNJN-8E8G-700-S-ND,475-3772-2,475-3772-1,LUWCEUP.CE-5M6N-HNJN-8E8G-700-S-ND,LUW CEUP.CE-5M6N-HNJN-8E8G,Q65112A3912,LUWCEUP.CE-5M6N-HNJN-8E8G-700-S,475-3772-6
Standard Package 4,000
Win Source Part Number 962345-LUW CEUP.CE-5M6N-HNJN-8E8G-700-S
Ultra Librarian 3D Model Ultra Librarian LUW CEUP.CE-5M6N-HNJN-8E8G-700-S CAD Model

Description

The 962345-LUW CEUP.CE-5M6N-HNJN-8E8G-700-S is a white LED from OSRAM Opto Semiconductors Inc.

  • Viewing Angle: 120 degrees
  • Maximum Current: 1.5A
  • Standard Package: 4,000
  • Mounting Type: SMD (SMT)
  • Thermal Resistance: 5.7 degrees Celsius per watt
  • Lumens/Watt: 122 lm/W @ the current test
  • Product Status: Not for new designs
  • REACH Status: REACH compliant
  • Category: Optoelectronics

You May Also Be Interested in

Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us
Samsung
LED / LED Lighting series White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)
Lowest to $0.0947
Samsung
LED / LED Lighting series
Lowest to $0.0243
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess