EN
  • EN
  • DE

CISCO NXA-FAN-160CFM-PE - Nexus Fan, port side exhaust airflow, Spare

Part No CISCO NXA-FAN-160CFM-PE - Nexus Fan, port side exhaust airflow, Spare
Manufacturer CISCO
Catalog Fan
Description Nexus Fan, port side exhaust airflow, Spare
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1385859-CISCO NXA-FAN-160CFM-PE - Nexus Fan, port side exhaust airflow, Spare
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO NXA-FAN-160CFM-PE - Nexus Fan, port side exhaust airflow, Spare CAD Model

Description

The CISCO NXA-FAN-160CFM-PE represents a critical component in maintaining optimal operational temperatures within Cisco Nexus series switches. Designed as a port-side exhaust unit, this fan module ensures efficient airflow and cooling for the system, crucial for maintaining performance and prolonging the lifespan of network devices. With a capacity of 160 cubic feet per minute (CFM), it efficiently displaces hot air from the switch chassis, providing a cooling solution that adapts to varying thermal conditions. The fan's design focuses on maintaining optimal environmental conditions within the switch infrastructure, ensuring that even under high-load operations, the system remains within acceptable thermal thresholds. Its easy installation and replacement procedure make it an essential spare part for network administrators looking to minimize downtime and maintain network reliability. The CISCO NXA-FAN-160CFM-PE is an indispensable tool for businesses that rely on Cisco Nexus switches for their critical network operations, ensuring that the network hardware remains cool, even under the most demanding conditions.

You May Also Be Interested in

CISCO
Cisco WS-C6509-V-E-FAN. Material: Metal, Plastic, Number of fans: 4 fan(s), Fan performance: 760 cfmCisco Catalyst 6509 Enhanced Vertical Chassis Fan Tray
Need more? Email Us
Dell
FAN SMALL FX2S
Need more? Email Us
CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us
Dell
FAN R320 R420 R430
Need more? Email Us
Dell
FAN DUAL PE1950
Need more? Email Us
CISCO
Cisco fan for WS-C3750G-48PS-S
Need more? Email Us
CISCO
Nexus Fan Tray for Nexus 9504 chassis, Port-side I
Need more? Email Us
CISCO
N2200 10GE FEX Fan, Std airflow (port side exhaust)
Need more? Email Us
CISCO
Nexus 6001 Fan for Port Side exhaust (Front to Back) airflow
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess