EN
  • EN
  • DE

LTE63C-BA-3-3-30

Part No LTE63C-BA-3-3-30
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 715029-LTE63C-BA-3-3-30
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTE63C-BA-3-3-30 CAD Model

Description

The LTE63C-BA-3-3-30 is a high-efficiency, AlGaInP LED manufactured by OSRAM Opto Semiconductors Inc. It is designed for applications requiring bright and reliable light emission in the red spectrum.

Applications

  • Traffic signals
  • Automotive lighting
  • Indoor and outdoor displays
  • Signage
  • Indicator lights

Features

  • AlGaInP technology
  • High luminous intensity
  • Wide viewing angle
  • Long lifespan
  • Robust package design

Benefits

  • High brightness: Provides excellent visibility in various lighting conditions.
  • Energy efficient: Consumes less power compared to traditional lighting sources.
  • Long-lasting: Offers extended operational life, reducing maintenance costs.
  • Versatile application: Suitable for a wide range of indoor and outdoor lighting applications.
  • Reliable performance: Designed for stable and reliable operation in demanding environments.

Additional Details

The LTE63C-BA-3-3-30 LED has a specific wavelength (typically in the red spectrum), luminous intensity, and forward voltage (refer to the datasheet). The viewing angle is also an important parameter for directional lighting applications. It comes in a specific package type (consult the datasheet for exact details). Detailed specifications, including electrical characteristics, optical characteristics, and thermal characteristics, are available in the manufacturer's datasheet and are essential for proper circuit design. This LED is commonly used in applications requiring high brightness, long lifespan, and energy efficiency, such as traffic signals, automotive lighting, and outdoor displays. The AlGaInP material ensures efficient light emission and stable performance over a wide range of operating conditions.

For detailed technical specifications, package information, and application notes, refer to the official OSRAM Opto Semiconductors Inc. datasheet for the LTE63C-BA-3-3-30.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess