EN
  • EN
  • DE

LSM676-Q2-1-0-20

Part No LSM676-Q2-1-0-20
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071165-LSM676-Q2-1-0-20
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSM676-Q2-1-0-20 CAD Model

Description

The LSM676-Q2-1-0-20 is a high-power LED manufactured by OSRAM Opto Semiconductors. It is designed for applications requiring high luminous intensity and energy efficiency. This LED is known for its reliability and long lifespan.

Applications

  • Automotive Lighting: Used in headlights, fog lights, and auxiliary lights.
  • Street Lighting: Provides efficient and bright illumination for roadways.
  • Industrial Lighting: Used in high-bay and low-bay lighting fixtures.
  • Architectural Lighting: Illuminates building facades and landscape features.
  • Horticultural Lighting: Supports plant growth in controlled environments.

Features

  • High Luminous Flux: Delivers high brightness for excellent visibility.
  • Energy Efficiency: Reduces power consumption and operating costs.
  • Long Lifespan: Ensures reliable performance over extended periods.
  • Compact Package: Allows for integration into various lighting designs.
  • Wide Viewing Angle: Provides uniform light distribution.

Benefits

  • Improved Visibility: Enhances safety in automotive and street lighting applications.
  • Cost Savings: Reduces energy consumption and maintenance expenses.
  • Reliable Performance: Ensures consistent illumination over time.
  • Versatile Applications: Suitable for a broad range of lighting applications.
  • Environmentally Friendly: Reduces carbon footprint compared to traditional lighting technologies.

Additional Details

The LSM676-Q2-1-0-20 requires proper thermal management to maintain optimal performance. Use appropriate heat sinks to dissipate heat and prevent overheating. Refer to the OSRAM datasheet for detailed specifications, including forward voltage, current, and thermal resistance. When designing lighting systems, consider the LED's color temperature and CRI to achieve desired lighting effects. The drive current should be limited per manufacturer's datasheet for optimal performance and lifetime. These LEDs are designed for reflow soldering.

You May Also Be Interested in

Chilisin
Lowest to $0.0517
Lumileds
Lowest to $2.6115
KIWI
Lowest to $0.0839
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Lowpower
Lowest to $0.0405

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1194 $57.9090
1,180+ $0.0981 $115.7580
1,825+ $0.0949 $173.1925
2,515+ $0.0919 $231.1285
3,255+ $0.0889 $289.3695
4,350+ $0.0797 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess