EN
  • EN
  • DE

LRTBG6TG-TU7-1+VV7-35+ST7

Part No LRTBG6TG-TU7-1+VV7-35+ST7
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED R/G/B 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package 6-PLCC
Height (Max) 2.00mm
Win Source Part Number 1057503-LRTBG6TG-TU7-1+VV7-35+ST7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LRTBG6TG-TU7-1+VV7-35+ST7 CAD Model

Description

The LRTBG6TG-TU7-1+VV7-35+ST7 is a specific configuration of a TOPLED® compact SMD LED from OSRAM Opto Semiconductors. It is designed for applications requiring high brightness and efficiency within a compact footprint. This particular configuration combines specific color and optical characteristics.

Applications

  • Automotive lighting: Interior lighting, dashboard indicators, and exterior signal lights.
  • Consumer electronics: Backlighting for displays, indicator lights for appliances, and decorative lighting.
  • Industrial equipment: Status indicators, machine vision systems, and control panel lighting.
  • Medical devices: Illumination for diagnostic equipment and surgical lighting.
  • General lighting: Task lighting, accent lighting, and signage.

Features

  • Compact SMD package: Small form factor for space-constrained applications.
  • High brightness: Provides intense light output for excellent visibility.
  • Long lifetime: Designed for extended operation with minimal degradation.
  • Wide viewing angle: Offers uniform light distribution over a broad area.
  • Specific wavelength: Emits light at a defined wavelength for accurate color representation.
  • Pb-free and RoHS compliant: Environmentally friendly construction.
  • TOPLED® package: Industry-standard package for easy integration.

Benefits

  • Improved visibility: Enhances clarity and readability in various lighting applications.
  • Reduced energy consumption: Low power consumption compared to traditional light sources.
  • Long-term reliability: Minimizes maintenance and replacement costs.
  • Design flexibility: Small size and wide viewing angle enable versatile design options.
  • Accurate color rendering: Provides consistent and precise color output.

Additional Details

The LRTBG6TG-TU7-1+VV7-35+ST7 typically utilizes InGaN (Indium Gallium Nitride) chip technology for high efficiency and performance. The specific color and intensity characteristics depend on the exact configuration, which can be found in the OSRAM datasheet. It is designed for reflow soldering and features a silicone resin encapsulation for enhanced environmental protection. The operating temperature range is typically -40°C to +85°C. The forward voltage and current requirements vary based on the specific LED configuration. The 'VV7-35' and 'ST7' likely refer to binning codes related to color and brightness characteristics, ensuring consistent performance across different LEDs from the same batch.

You May Also Be Interested in

Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1305
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess