EN
  • EN
  • DE

LRE6SF

Part No LRE6SF
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Description Automotive Lighting Interior and Exterior
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828383-LRE6SF
Ultra Librarian 3D Model Ultra Librarian LRE6SF CAD Model

Description

The LRE6SF is a high-efficiency red LED manufactured by OSRAM Opto Semiconductors. It is designed for a wide range of applications requiring a bright and reliable red light source. Its compact size and robust construction make it suitable for both indoor and outdoor use.

Applications

  • Automotive Lighting: Used in automotive signal lights, such as brake lights, turn signals, and CHMSL (Center High Mount Stop Lamp).
  • Traffic Signals: Employed in traffic lights and pedestrian signals due to its high brightness and long lifespan.
  • Electronic Signs and Displays: Utilized in electronic signs, displays, and message boards for clear and visible indications.
  • Indoor Lighting: Used in indicator lights, backlighting for LCDs, and other indoor lighting applications.
  • Industrial Lighting: Integrated into industrial control panels, safety equipment, and other industrial lighting systems.

Features

  • High Brightness: Provides a high luminous intensity output for excellent visibility.
  • Long Lifespan: Offers a long operating life, reducing the need for frequent replacements.
  • Compact Size: Small physical dimensions allow for easy integration into various applications.
  • Robust Construction: Designed to withstand harsh environmental conditions, including temperature variations and humidity.
  • Low Power Consumption: Operates efficiently, minimizing energy consumption and reducing operating costs.

Benefits

  • Improved Visibility: High brightness ensures clear and visible signaling, enhancing safety and efficiency.
  • Reduced Maintenance: Long lifespan reduces the frequency of replacements, minimizing maintenance costs and downtime.
  • Energy Efficiency: Low power consumption helps reduce energy costs and supports environmentally friendly designs.
  • Versatile Application: Suitable for a wide range of applications, providing flexibility in design and implementation.
  • Reliable Performance: Robust construction ensures reliable operation in various environmental conditions.

Additional Details

The LRE6SF typically emits red light at a wavelength of around 625 nm. It is available in a surface-mount package, making it suitable for automated assembly processes. The LED's performance characteristics, such as luminous intensity and forward voltage, are specified in its datasheet. It is designed to operate within a specified temperature range and is resistant to electrostatic discharge (ESD). The LRE6SF is a popular choice for applications where high brightness, long lifespan, and energy efficiency are critical requirements. Its use in automotive lighting and traffic signals underscores its reliability and performance in demanding environments.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3419 $58.1230
415+ $0.2807 $116.4905
640+ $0.2714 $173.6960
880+ $0.2633 $231.7040
1,140+ $0.2541 $289.6740
1,525+ $0.2275 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess