EN
  • EN
  • DE

IDT89H22H16G2ZCBLG

Part No IDT89H22H16G2ZCBLG
Manufacturer Renesas Electronics America
Catalog Interface - Specialized
Description IC Pci Sw 22LANE 16PORT 1156BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Mount Surface Mount
RoHS Compliant
Win Source Part Number 1010805-IDT89H22H16G2ZCBLG
Categories Interface - Specialized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT89H22H16G2ZCBLG CAD Model

Description

The IDT89H22H16G2ZCBLG is a high-performance, low-latency PCI Express (PCIe) Gen2 switch. Designed for demanding applications that require high bandwidth and low latency, this switch enables connectivity between multiple PCIe endpoints and hosts. It is commonly used in data centers, storage systems, and other high-performance computing environments.

Applications

  • Data Centers: Used to interconnect servers and storage devices via PCIe.
  • Storage Systems: Enables high-speed data transfer between storage controllers and drives.
  • Networking Equipment: Provides PCIe connectivity for network interface cards (NICs) and other networking components.
  • Industrial Automation: Used in industrial control systems to connect sensors, actuators, and processing units.
  • High-Performance Computing: Supports high-bandwidth communication between processing elements in HPC systems.

Features

  • PCIe Gen2 Support: Compliant with the PCI Express Gen2 specification, supporting data rates up to 5 GT/s.
  • 16 Lanes: Provides 16 PCIe lanes for high-bandwidth connectivity.
  • Low Latency: Designed for minimal latency to ensure fast data transfer.
  • Flexible Port Configuration: Allows for various port configurations to suit different application requirements.
  • Advanced Error Handling: Includes features for error detection and correction to ensure data integrity.
  • Hot-Plug Support: Supports hot-plugging of PCIe devices for easy maintenance and upgrades.

Benefits

  • Increased System Performance: High bandwidth and low latency improve overall system performance.
  • Enhanced Scalability: Flexible port configuration allows for easy expansion and scalability.
  • Improved Reliability: Advanced error handling ensures data integrity.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Reduced Downtime: Hot-plug support allows for maintenance and upgrades without interrupting system operation.

The IDT89H22H16G2ZCBLG is a key component in high-performance systems that require reliable and efficient PCIe connectivity. Its low-latency design and advanced features make it an ideal choice for demanding applications. The device is available in a suitable package for easy integration into various systems.

Specifications:

  • PCIe Generation: Gen2 (5 GT/s)
  • Number of Lanes: 16
  • Operating Voltage: Typically 1.0V to 3.3V (dependent on specific configuration)
  • Operating Temperature: -40°C to +85°C
  • Package Type: BGA (Ball Grid Array)

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess