EN
  • EN
  • DE

LQW04AN33NH00D0X

Part No LQW04AN33NH00D0X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828321-LQW04AN33NH00D0X
Ultra Librarian 3D Model Ultra Librarian LQW04AN33NH00D0X CAD Model

Description

The LQW04AN33NH00D0X is a high-frequency wire-wound chip inductor from Murata Electronics North America. It's designed for applications requiring precise inductance and a high Q factor in a compact size. Common uses are in RF circuits for impedance matching, filtering, and resonance tuning.

Applications

  • RF Front-End Modules: Impedance matching in RF front-end modules for mobile phones and other wireless devices.
  • Wireless LAN (WLAN): Signal filtering and impedance matching in WLAN modules.
  • Bluetooth Devices: Impedance matching and filtering within Bluetooth modules.
  • High-Frequency Circuits: General-purpose inductor for high-frequency circuits where stable inductance is needed.
  • Matching Networks: Used in impedance matching networks for RF amplifiers and other high-frequency circuits.

Features

  • High Q Value: High Q value minimizes losses and maximizes signal strength at high frequencies.
  • Small Size: Compact 0402 size (0.4 x 0.2 mm) allows for high-density mounting.
  • Tight Tolerance: Tight inductance tolerance ensures accurate circuit performance.
  • High Self-Resonant Frequency (SRF): High SRF permits operation at elevated frequencies without significant degradation.
  • Wire-Wound Construction: Stable and reliable performance due to wire-wound build.

Benefits

  • Improved Circuit Performance: High Q value minimizes energy loss, improving circuit efficiency.
  • Compact Design: Small size enables smaller device designs.
  • Precise Inductance: Tight tolerance ensures predictable circuit behavior.
  • Reliable Performance: Wire-wound structure provides stable performance across conditions.
  • High-Frequency Capability: High SRF enables operation in advanced wireless communication systems.

Specifications

The LQW04AN33NH00D0X inductor has an inductance value of 33 nH. It comes in an 0402 package designed for SMT. It's typically rated to operate within -55°C to +125°C. It's also RoHS compliant. Consult Murata's datasheet for comprehensive details on Q factor, SRF, and current handling.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess