EN
  • EN
  • DE

22UF10V1206X7R10

Part No 22UF10V1206X7R10
Manufacturer Murata Electronics North America
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1172354-22UF10V1206X7R10
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 22UF10V1206X7R10 CAD Model

Description

The 22UF10V1206X7R10 is a ceramic capacitor manufactured by Murata Electronics North America. It is a surface-mount device (SMD) with a capacitance of 22µF and a voltage rating of 10V. The case size is 1206. It utilizes X7R dielectric material, offering stable performance over a wide temperature range.

Applications

  • Bypass Capacitors: Used to filter out unwanted noise and voltage variations in electronic circuits.
  • Decoupling Capacitors: Placed near integrated circuits to provide a local energy source and stabilize the voltage.
  • Smoothing Capacitors: Used in power supplies to reduce ripple voltage.
  • Filtering in DC-DC Converters: Helps to smooth the output voltage and reduce noise.
  • General-purpose applications in various electronic devices.

Features

  • High Capacitance: 22µF capacitance in a small 1206 package.
  • Voltage Rating: 10V DC voltage rating.
  • X7R Dielectric: Offers stable capacitance over temperature variations.
  • Surface Mount Design: Suitable for automated assembly processes.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Stable Performance: The X7R dielectric ensures minimal capacitance variation with temperature, voltage, and frequency changes.
  • Compact Size: The 1206 package allows for high-density circuit designs.
  • Reliable: Murata is a reputable manufacturer known for producing high-quality and reliable components.
  • Ease of Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Wide Application Range: Suitable for various electronic devices and circuits due to its stable performance and small size.

Additional Details

Case Size: 1206

Capacitance: 22 µF

Voltage: 10 V

Dielectric: X7R

Temperature Range: -55°C to +125°C (typical for X7R)

Tolerance: Typically ±10% or ±20% (check the specific datasheet)

Termination: Sn (Tin)

This capacitor is widely used in various electronic applications to provide stable and reliable performance in bypass, decoupling, and filtering circuits.

You May Also Be Interested in

Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Molex, LLC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Microchip Technology
Power Igbt Transistor
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
GE Critical Power
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess