EN
  • EN
  • DE

LH T674-L2P1-1-0-10-R18-Z

Part No LH T674-L2P1-1-0-10-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED RED CLEAR 2PLCC SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features LED Indication - Discrete
Manufacturer OSRAM Opto Semiconductors Inc.
Series TOPLED®
Package Reel - TR
Part Status Obsolete
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 475-LHT674-L2P1-1-0-10-R18-ZTR, LH T674-L2P1-1, LH T674-L2P1-1-Z, LH T674-L2P1-1-Z-ND, LHT674-L2P1-1, LHT674-L2P1-1-Z, LHT674-L2P1-1-Z-ND, LHT674L2P11, LHT674L2P11Z, Q65110A3596
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877090-LH T674-L2P1-1-0-10-R18-Z
Ultra Librarian 3D Model Ultra Librarian LH T674-L2P1-1-0-10-R18-Z CAD Model

Description

The LH T674-L2P1-1-0-10-R18-Z is a surface-mount (SMD) LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for a variety of applications requiring a reliable and efficient light source. Its compact size and SMD design make it suitable for automated assembly processes.

Applications

  • General lighting
  • Backlighting for displays and keypads
  • Automotive lighting (e.g., interior lights, dashboard illumination)
  • Signal and indicator lights
  • Consumer electronics

Features

  • SMD package for easy assembly
  • High luminous intensity
  • Wide viewing angle
  • Long lifespan
  • Low power consumption
  • RoHS compliant

Benefits

  • Reduced assembly costs due to SMD design
  • Excellent visibility due to high luminous intensity
  • Uniform light distribution due to wide viewing angle
  • Extended product lifespan, minimizing maintenance
  • Energy efficient, reducing power consumption and heat generation
  • Environmentally friendly due to RoHS compliance

Additional Details

The specific characteristics of the LH T674-L2P1-1-0-10-R18-Z, such as its exact color temperature, forward voltage, and luminous flux, can be found in the official OSRAM datasheet. These values are crucial for ensuring correct integration into a specific application. The component's thermal resistance is also an important parameter for managing heat dissipation and ensuring long-term reliability. Consult the datasheet for recommended soldering profiles and storage conditions.

You May Also Be Interested in

Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $3.6394
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1305
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess