EN
  • EN
  • DE

LCW CRDP.CC-KSKT-7S8S-L2MX-350-R18-LM

Part No LCW CRDP.CC-KSKT-7S8S-L2MX-350-R18-LM
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLON WHITE SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Reel - TR
Color White
Current - Test 350mA
Forward Voltage 2.95V
CRI (Color Rendering Index) 90
Current - Max 800mA
Viewing Angle 150°
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.062" (1.58mm)
Thermal Resistance of Package 9.6°C/W
Win Source Part Number 1096702-LCW CRDP.CC-KSKT-7S8S-L2MX-350-R18-LM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCW CRDP.CC-KSKT-7S8S-L2MX-350-R18-LM CAD Model

Description

The LCW CRDP.CC-KSKT-7S8S-L2MX-350-R18-LM is a high-power, multi-chip LED from OSRAM Opto Semiconductors. Designed for demanding solid-state lighting applications, this LED provides high luminous flux, excellent color consistency, and long-term reliability. It is commonly used in applications requiring high brightness and efficiency.

Applications

  • High-bay industrial lighting
  • Street lighting
  • Stadium lighting
  • Architectural lighting
  • Automotive lighting (e.g., headlights)

Features

  • High Luminous Flux: Provides intense light output for demanding applications.
  • High Efficiency: Converts electrical power into light efficiently, reducing energy consumption.
  • Excellent Color Consistency: Ensures uniform color appearance across multiple LEDs.
  • Long Lifespan: Offers extended operational life, reducing maintenance costs.
  • Robust Package: Designed for reliable performance in harsh environments.
  • Wide Viewing Angle: Provides broad light distribution.

Benefits

  • Reduced Energy Consumption: High efficiency minimizes power usage, lowering electricity bills.
  • Lower Maintenance Costs: Long lifespan reduces the frequency of replacements.
  • Improved Lighting Quality: Excellent color consistency ensures uniform and appealing illumination.
  • Enhanced Reliability: Robust package withstands harsh operating conditions.
  • Versatile Application: Suitable for a wide range of lighting applications.

Additional Details

The LCW CRDP.CC-KSKT-7S8S-L2MX-350-R18-LM LED features a multi-chip design, allowing for high light output from a compact package. It is designed to operate at high currents, delivering maximum luminous flux. The LED's thermal resistance is low, facilitating efficient heat dissipation and ensuring long-term reliability. It is available in various color temperatures to meet different application requirements. This LED is designed for surface mount assembly and is suitable for automated manufacturing processes. It is also RoHS compliant, ensuring that it meets environmental standards. The specific parameters like forward voltage, luminous flux, and color temperature will vary slightly depending on the exact binning and operating conditions.

You May Also Be Interested in

Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
Everlight Electronics Co Ltd
LED 62-227B COOL WHT 5700K 4SMD
Lowest to $0.1267
CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us
Lumileds
WARM-WHITE 6V
Need more? Email Us
Samsung
LED / LED Lighting series
Lowest to $0.0243
Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0256
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess