EN
  • EN
  • DE

LENOVO 81Y7335 - Heatsink - x3550 M4 (7914) - Up to 95W

Part No LENOVO 81Y7335 - Heatsink - x3550 M4 (7914) - Up to 95W
Manufacturer Lenovo
Catalog Heatsink
Description Heatsink - x3550 M4 (7914) - Up to 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1429753-LENOVO 81Y7335 - Heatsink - x3550 M4 (7914) - Up to 95W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 81Y7335 - Heatsink - x3550 M4 (7914) - Up to 95W CAD Model

Description

The LENOVO 81Y7335 is a high-performance heatsink tailor-made for the Lenovo x3550 M4 (7914) server series, capable of supporting CPUs with thermal design power ratings of up to 95 watts. In the ever-demanding world of data centers and enterprise computing, managing the heat generated by high-performance CPUs is critical for maintaining system stability, efficiency, and longevity. This heatsink, constructed from materials with superior heat-conducting properties, plays a vital role in transferring heat away from the processor and into the surrounding air. By employing an advanced design that includes multiple fins to increase the surface area, the LENOVO 81Y7335 ensures enhanced air flow and more efficient cooling. This not only helps in keeping the processor temperature within safe operational limits but also prevents thermal throttling, thereby allowing the server to deliver consistent performance. The heatsink's compatibility with the x3550 M4 (7914) servers guarantees a perfect fit and easy installation, making it an essential component for system builders and IT maintenance teams aiming to uphold or boost the server's performance through effective thermal management.

You May Also Be Interested in

Lenovo
Heatsink - x3400 M2 (7837) Standard
Need more? Email Us
IBM
P9 HeatSink for 4U Proc
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Front/2nd CPU - Above 120W
Need more? Email Us
Lenovo
Heatsink - ST550 (Tower) - Below 120W
Need more? Email Us
Lenovo
Heatsink - SR530/SR630/SR570/SN550(1U) Below 165W
Need more? Email Us
Lenovo
Heatsink - SR650v2 - 6xHeatpipes Performance (7Z73)
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W Cache 1600MHz 85W
Need more? Email Us
Lenovo
Heatsink - 5463/8869 (x3550 M5) - Above 95W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess