EN
  • EN
  • DE

GWJBLMS1.EM-GSGU-XX35-1

Part No GWJBLMS1.EM-GSGU-XX35-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (F - I)
Description Duris E2 White 4000K CRI80
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061417-GWJBLMS1.EM-GSGU-XX35-1
Categories OEM Parts(F-I)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GWJBLMS1.EM-GSGU-XX35-1 CAD Model

Description

The GWJBLMS1.EM-GSGU-XX35-1 is a high-performance ceramic conversion LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for high-quality lighting applications where superior color rendering and consistent light output are critical. The ceramic package provides excellent thermal management, allowing for high drive currents and stable performance over a wide temperature range.

Applications

  • Architectural Lighting: Used in indoor and outdoor architectural lighting systems where high color rendering and consistent light output are required.
  • Retail Lighting: Employed in retail displays, showcases, and general store lighting to enhance product appearance and create a visually appealing environment.
  • Medical Lighting: Used in medical examination lights, surgical lighting, and dental lighting systems where accurate color rendering is essential for diagnosis and treatment.
  • Studio Lighting: Utilized in professional photography and videography lighting setups to provide consistent and high-quality illumination.
  • Specialty Lighting: Found in museum lighting, art galleries, and other specialty applications where precise color control and long-term stability are crucial.

Features

  • High Color Rendering Index (CRI): Provides excellent color rendering, ensuring accurate color representation.
  • Ceramic Package: Offers superior thermal management, allowing for high drive currents and stable performance.
  • Wide Viewing Angle: Provides uniform light distribution over a wide area.
  • Long Lifespan: Offers a long operational lifespan, reducing maintenance and replacement costs.
  • Low Thermal Resistance: Enables efficient heat dissipation, maintaining stable performance at high temperatures.
  • Compact Size: Allows for flexible design and integration into various lighting systems.

Benefits

  • Accurate Color Representation: Enhances the visual appeal of illuminated objects and ensures accurate color perception.
  • Stable Performance: Maintains consistent light output and color characteristics over a wide range of operating conditions.
  • Efficient Thermal Management: Allows for higher drive currents and increased light output without compromising performance.
  • Long-Term Reliability: Reduces maintenance costs and ensures consistent performance over an extended lifespan.
  • Versatile Integration: Compact size and wide viewing angle enable flexible design options for various lighting applications.

Additional Details

The GWJBLMS1.EM-GSGU-XX35-1 LED is designed for applications demanding high color quality and consistent performance. The ceramic package provides exceptional thermal conductivity, ensuring efficient heat dissipation and stable operation. This LED is commonly used in professional lighting systems where accurate color rendering and long-term reliability are paramount. The specific "XX35" designation within the part number may refer to specific color temperature or other performance characteristics, and it is important to consult the manufacturer's datasheet for detailed specifications. Its robust design and high performance make it a preferred choice for demanding lighting applications.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess