EN
  • EN
  • DE
  • IT

GW PSLR32.CM-JPJR-XX55-1

Part No GW PSLR32.CM-JPJR-XX55-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description LED Chip White 4000K 92CRI 2-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061436-GW PSLR32.CM-JPJR-XX55-1
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GW PSLR32.CM-JPJR-XX55-1 CAD Model

Description

The GW PSLR32.CM-JPJR-XX55-1 is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. It is designed to provide efficient and reliable light output for a variety of lighting applications.

Applications:

  • Indoor Lighting (e.g., Office Lighting, Retail Lighting)
  • Outdoor Lighting (e.g., Street Lighting, Area Lighting)
  • Architectural Lighting
  • Commercial Lighting
  • Industrial Lighting

Features:

  • Package Type: Surface Mount Device (SMD)
  • High Luminous Flux: Provides bright and efficient light output.
  • High Efficacy: Delivers excellent lumens per watt.
  • Long Lifespan: Designed for extended operational life.
  • Compact Design: Small footprint for easy integration.
  • Wide Viewing Angle: Offers broad light distribution.
  • Consistent Color: Ensures uniform color output across multiple LEDs.

Benefits:

  • Energy Savings: Reduces energy consumption with its high efficacy.
  • Reduced Maintenance: Long lifespan minimizes replacement costs.
  • Versatile Use: Suitable for a wide range of lighting applications.
  • Improved Illumination: Provides bright and consistent light.
  • Easy Integration: Compact size facilitates easy design into various systems.
  • Reliable Performance: Offers stable and consistent light output over time.

Additional Details:

The GW PSLR32.CM-JPJR-XX55-1 LED is engineered to offer a balance of performance and efficiency in a compact package. Its robust design and consistent light output make it a valuable component for various lighting solutions. For detailed specifications, thermal management guidelines, and application notes, refer to the official OSRAM Opto Semiconductors datasheet.

You May Also Be Interested in

Bivar Inc.
LIGHT PIPE RA .150" 3MM ROUND
Need more? Email Us
Broadcom Limited
LED RED CLEAR GULL WING SMD / Red 644nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Lowest to $0.5485
Broadcom Limited
LED RED CLEAR T-1 3/4 T/H / Red 626nm LED Indication - Discrete 2.1V Radial
Lowest to $0.3211
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 100MA RADIAL / Infrared (IR) Emitter 860nm 1.3V 100mA 25mW/sr @ 20mA 24° Radial
Need more? Email Us
Kingbright
LED BLUE CLEAR CHIP SMD / Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Lowest to $0.1728
Lite-On Inc.
LED AMBER CLEAR SMD R/A / Amber 602nm LED Indication - Discrete 2.1V 2-SMD, No Lead Exposed Pad
Lowest to $0.0576
Kingbright
LED GREEN/RED CLEAR 4SMD / Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 0805 (2012 Metric)
Lowest to $0.3739
Kingbright Corporation
Led Blue Blue Water Clear
Need more? Email Us
Lite-On Inc.
LED GREEN CLEAR 2PLCC SMD / Green 571nm LED Indication - Discrete 2V 2-SMD, J-Lead
Lowest to $0.0660

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess