EN
  • EN
  • DE
  • IT

CISCO HMT84GL7AMR4C-RD-CIS - Cisco 32GB DDR3-1866-MHz LRDIMM/PC3-14900/quad

Part No CISCO HMT84GL7AMR4C-RD-CIS - Cisco 32GB DDR3-1866-MHz LRDIMM/PC3-14900/quad
Manufacturer CISCO
Catalog IT infrastructure Memory
Description Cisco 32GB DDR3-1866-MHz LRDIMM/PC3-14900/quad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386547-CISCO HMT84GL7AMR4C-RD-CIS - Cisco 32GB DDR3-1866-MHz LRDIMM/PC3-14900/quad
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO HMT84GL7AMR4C-RD-CIS - Cisco 32GB DDR3-1866-MHz LRDIMM/PC3-14900/quad CAD Model

Description

The CISCO HMT84GL7AMR4C-RD-CIS is a high-capacity 32GB DDR3 memory module targeted at enterprise-level Cisco systems needing extensive memory for large-scale applications and processes. Operating at 1866 MHz and adhering to the PC3-14900 specification, this Load-Reduced DIMM (LRDIMM) feature supports quad data rate, providing substantial bandwidth and processing power for high-performance computing environments. The LRDIMM technology integrates a buffer to minimize the load presented to the memory bus, enabling the use of more memory modules without significantly degrading system performance. This characteristic is particularly advantageous in server architecture where maximizing memory density and scalability is critical. Designed with precision for Cisco's hardware, this memory module ensures compatibility and reliability, promoting enhanced data processing capabilities, and reducing system latencies. It is an essential component for data centers, cloud computing infrastructures, and other applications demanding robust memory solutions.

You May Also Be Interested in

CISCO
Cisco 32GB PC3-12800 DDR3-1600
Need more? Email Us
CISCO
CISCO M-ASR1K-1001-4GB - 4GB (2x2GB) MEMORY KIT - Cisco Approved
Need more? Email Us
CISCO
CISCO 16GB (1*16GB) 2RX4 PC3L-12800R DDR3-1600MHZ
Need more? Email Us
CISCO
Cisco MEM180X-256D. Internal memory: 0.25 GB, Memory layout (modules x size): 1 x 0.25 GB, Internal memory type: DRAM
Need more? Email Us
CISCO
Cisco UCS-MR-X32G2RSHS. Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco 15-105078-01. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
CISCO 15-105083-01 - Cisco 64GB DDR4-2666-MHz TSV-RDIMM/PC4-21300/quad
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess