EN
  • EN
  • DE

GW CS8PM1.EM-KULQ-A838-1-350-R18

Part No GW CS8PM1.EM-KULQ-A838-1-350-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLON WARM WHITE 2700K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Reel - TR
Color White, Warm
CCT (K) 2700K
Flux @ 85°C, Current - Test 117 lm (104 lm to 130 lm)
Current - Test 350mA
Forward Voltage 2.85V
Lumens/Watt @ Current - Test 117 lm/W
CRI (Color Rendering Index) 80
Current - Max 1.3A
Viewing Angle 80°
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.084" (2.13mm)
Thermal Resistance of Package 5.25°C/W
Win Source Part Number 1011431-GW CS8PM1.EM-KULQ-A838-1-350-R18
Popularity Medium
Supply and Demand Status Balance
Quantity per package 600
Ultra Librarian 3D Model Ultra Librarian GW CS8PM1.EM-KULQ-A838-1-350-R18 CAD Model

Description

The OSRAM Opto Semiconductors Inc. GW CS8PM1.EM-KULQ-A838-1-350-R18 is a medium popularity electronic component that is widely used in various applications. OSRAM Opto Semiconductors Inc. GW CS8PM1.EM-KULQ-A838-1-350-R18 is a medium popularity electronic component that is widely used in various applications.

  • Mounting: surface mount device (SMD)
  • Viewing Angle: 80 degrees
  • Color Rendering Index (CRI): 80

You May Also Be Interested in

Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152
Lumileds
WARM-WHITE 6V
Need more? Email Us
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us
CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us
Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0322
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess