EN
  • EN
  • DE

CLP40 5.7W/827 E14 FR

Part No CLP40 5.7W/827 E14 FR
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (C - E)
Description LED Bulb Classic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967253-CLP40 5.7W/827 E14 FR
Categories OEM Parts(C-E)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLP40 5.7W/827 E14 FR CAD Model

Description

The OSRAM Opto Semiconductors Inc. CLP40 5.7W/827 E14 FR is a compact LED lamp designed as a replacement for traditional incandescent bulbs. It features an E14 base, a power consumption of 5.7W, and emits light with a color temperature of 2700K, providing a warm white light. The 'FR' likely refers to 'frosted', indicating a diffused light output.

Applications

  • Residential lighting: Table lamps, floor lamps, chandeliers.
  • Commercial lighting: Decorative lighting in restaurants, hotels, and retail spaces.
  • Accent lighting: Spotlighting artwork or architectural features.
  • General illumination: Task lighting in offices and workshops.
  • Decorative lighting fixtures.

Features

  • E14 base: Compatible with standard E14 sockets.
  • 5.7W power consumption: Energy-efficient alternative to incandescent bulbs.
  • 2700K color temperature: Provides a warm white light, creating a cozy and inviting atmosphere.
  • Frosted finish: Diffuses light evenly, reducing glare.
  • Long lifespan: Significantly longer lifespan compared to traditional incandescent bulbs.
  • Instant start: No warm-up time required.
  • Mercury-free: Environmentally friendly.

Benefits

  • Energy Savings: Reduced energy consumption results in lower electricity bills.
  • Long Lifespan: Fewer replacements needed, reducing maintenance costs.
  • Warm and Inviting Light: Creates a comfortable and relaxing atmosphere.
  • Reduced Glare: Frosted finish ensures comfortable light distribution.
  • Environmentally Friendly: Mercury-free and RoHS compliant.
  • Instant On: Provides immediate illumination without any delay.

Additional Details

The CLP40 5.7W/827 E14 FR LED lamp is designed to be a direct replacement for 40W incandescent bulbs. Its warm white light output is ideal for creating a comfortable and inviting atmosphere in residential and commercial settings. The frosted finish helps to diffuse the light evenly, minimizing glare and creating a more pleasant visual experience. The long lifespan of the LED lamp significantly reduces the need for frequent replacements, saving both time and money on maintenance. It's mercury-free construction makes it an environmentally responsible lighting option.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Microchip Technology
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0266

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess