The AP1608P1C is a surface-mount phototransistor manufactured by Kingbright Corporation. This phototransistor is designed to detect infrared light and convert it into an electrical signal. It is suitable for a wide range of applications requiring optical sensing and control.
Applications
- Remote control receivers
- Optical sensors for light detection
- Object detection sensors
- Light curtains
- Automatic lighting control
Features
- Surface mount package for easy PCB assembly
- Compact 1.6 x 0.8 mm footprint
- High sensitivity to infrared light
- Fast response time
- Wide viewing angle
- RoHS compliant
Benefits
- Simplified PCB assembly due to surface-mount technology.
- Space-saving design allows for integration into compact devices.
- Provides reliable detection of infrared light.
- Enables fast and accurate control of electronic systems.
- Wide viewing angle allows for flexible sensor placement.
- Ensures compliance with environmental regulations.
Additional Details
The AP1608P1C phototransistor is sensitive to infrared light in the 800-1100 nm wavelength range. It has a typical collector-emitter saturation voltage of 0.2V at a collector current of 0.5mA. The dark current is typically less than 1 nA. The operating temperature range is typically from -25°C to +85°C. It is often used in conjunction with infrared LEDs for proximity sensing and optical communication applications. The device provides consistent and reliable performance in various environmental conditions.