EN
  • EN
  • DE

PD438C/S46

Part No PD438C/S46
Manufacturer Everlight Electronics Co Ltd
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE PIN IR 4.8MM CYL CLR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Everlight Electronics Co Ltd
Packaging Bulk
Status Active
Wavelength 940nm
Spectral Range 400nm to 1100nm
Diode Type PIN
Response Time 50ns
Voltage - DC Reverse (Vr) (Max) 170V
Current - Dark (Typ) 5nA
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Dimension TO-226-2, TO-92-2 Long Body
Win Source Part Number 101684-PD438C/S46
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD438C/S46 CAD Model

Description

The PD438C/S46 is a phototransistor manufactured by Everlight Electronics Co. Ltd. It is designed to detect infrared radiation and convert it into an electrical signal. It is commonly used in various applications, including remote controls, optical sensors, and light barriers.

Applications

  • Remote Controls: Used as a receiver in remote control systems for televisions, DVD players, and other electronic devices.
  • Optical Sensors: Employed in optical sensor applications for detecting the presence or absence of an object or a change in light intensity.
  • Light Barriers: Used in light barrier systems for security and automation purposes.
  • Industrial Automation: Employed in industrial automation equipment for detecting the position or movement of objects.
  • Consumer Electronics: Used in various consumer electronic devices for detecting infrared signals.

Features

  • High Sensitivity: Offers high sensitivity to infrared radiation, enabling reliable detection of weak signals.
  • Fast Response Time: Provides a fast response time, allowing for accurate detection of rapidly changing signals.
  • Wide Viewing Angle: Features a wide viewing angle, enabling detection of signals from various directions.
  • Compact Package: Available in a small package size, saving board space and allowing for high-density designs.
  • High Reliability: Offers stable and consistent performance over a wide range of operating conditions.

Benefits

  • Reliable Detection: Provides reliable detection of infrared radiation, ensuring accurate and consistent performance.
  • Versatile Application: Suitable for a wide range of applications, including remote controls, optical sensors, and light barriers.
  • Easy Integration: Simple to integrate into existing circuits and systems.
  • Cost-Effective: Offers a cost-effective solution for infrared detection applications.
  • Long Lifespan: Provides a long lifespan, ensuring reliable performance over an extended period.

Additional Details

The PD438C/S46 typically operates with a collector-emitter voltage suitable for standard electronic circuits. The peak sensitivity wavelength is optimized for common infrared emitting diodes. It is available in various package options, including through-hole packages. Detailed specifications regarding sensitivity, response time, and viewing angle can be found in the Everlight Electronics Co. Ltd datasheet for the PD438C/S46.

You May Also Be Interested in

LITE-ON Technology
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
Vishay
PHOTODIODE 440 TO 700 NM / Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad
Lowest to $1.0949
Nisshinbo Micro Devices Inc.
NJL6401R-3-TE1 Nisshinbo Photodiodes HS PIN Photodiode 2ns 35Vr 250-350MHz datasheet, inventory, & pricing.
Need more? Email Us
LITE-ON Technology
SENSOR PHOTODIODE 940NM 1206
Need more? Email Us
Sharp Microelectronics
High Speed Photodiode
Lowest to $1.0009
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD
Lowest to $0.7283
OSRAM Opto Semiconductors Inc.
High Speed PIN Photodiode
Lowest to $1.3097
OSRAM Opto Semiconductors Inc.
PHOTODIODE PIN 900NM W/FLTR 5MM
Lowest to $0.9428
Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4824

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2188 $50.3240
560+ $0.1795 $100.5200
865+ $0.1739 $150.4235
1,190+ $0.1683 $200.2770
1,540+ $0.1627 $250.5580
2,060+ $0.1459 $300.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess