EN
  • EN
  • DE

TVP5150AM1IZQCR

Part No TVP5150AM1IZQCR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER 48-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Video Decoder
Applications Cell Phones, PDA, Players
Analog Supply Voltage 1.8V
Digital Supply Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package 48-BGA MICROSTAR JUNIOR (4x4)
Win Source Part Number 056070-TVP5150AM1IZQCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TVP5150AM1IZQCR CAD Model

Description

The TVP5150AM1IZQCR is a high-performance, low-power NTSC/PAL/SECAM video decoder chip developed by Texas Instruments. This advanced integrated circuit is designed to convert analog composite video signals to digital YCbCr 4:2:2 component video data. It is particularly suited for applications such as video surveillance, digital media adapters, set-top boxes, and any AV equipment requiring high-quality video decoding.

Key Features

  • Multi-Format Support: The TVP5150AM1IZQCR supports NTSC, PAL, and SECAM video formats, offering versatility for decoding video in different standards across the globe.
  • Two Composite Video Inputs: It features two composite inputs that allow for easy switching between different video sources.
  • ITU-R BT.656 Compatible: The output interface is compatible with the ITU-R BT.656 standard, providing 8-bit digital video output that can be easily interfaced with other video processing components.
  • Macrovision Detection: It includes Macrovision copy protection detection capability, which is crucial for legal compliance and content protection in consumer electronics.
  • Robust Synchronization: The device offers excellent synchronization performance, including automatic gain control (AGC), line-locked clocking, and full sync processing.
  • Low Power Consumption: Designed for energy efficiency, the TVP5150AM1IZQCR operates with low power consumption, making it ideal for portable and battery-operated devices.

Applications

  • Video Surveillance Systems
  • Digital Media Adapters
  • Set-top Boxes
  • Personal Video Recorders
  • Car Entertainment Systems

Package and Quality

The TVP5150AM1IZQCR comes in a compact 32-pin QFP (Quad Flat Package) that is suitable for space-constrained applications. Texas Instruments ensures high-quality and reliability for this video decoder, which is tested across various conditions to meet industrial standards.

Technical Support and Documentation

Comprehensive technical documentation, including datasheets, application notes, and design resources, are available for the TVP5150AM1IZQCR. Texas Instruments also provides dedicated support and an active community forum to assist with any design challenges or technical inquiries.

You May Also Be Interested in

Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7637 $52.6918
33+ $3.0881 $101.9073
51+ $2.9916 $152.5716
70+ $2.8951 $202.6570
90+ $2.7986 $251.8740
120+ $2.5091 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,030 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess