EN
  • EN
  • DE
  • IT

XCP5201MNR2

Part No XCP5201MNR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number XCP5201
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 409366-XCP5201MNR2
Ultra Librarian 3D Model Ultra Librarian XCP5201MNR2 CAD Model

Description

The XCP5201MNR2 is a cutting-edge voltage regulator integrated circuit (IC) produced by ON Semiconductor, a leading company in energy-efficient innovations. This product is designed to deliver a stable and precise voltage supply, which is essential for the reliable operation of various electronic devices.

Key Features

  • High Accuracy: The XCP5201MNR2 boasts an impressive output voltage accuracy, ensuring that connected devices receive a consistent power supply.
  • Low Dropout: With its low dropout performance, this voltage regulator maintains its functionality even when the supply voltage is very close to the output voltage, making it ideal for battery-powered applications.
  • Thermal Protection: The device includes built-in thermal protection features that prevent it from overheating, thus ensuring a longer lifespan and reliability.
  • Current Limiting: Its current limiting capability protects the IC and the connected load from damage due to excessive current conditions.
  • Wide Operating Temperature Range: The XCP5201MNR2 is designed to operate effectively over a broad temperature range, making it suitable for various challenging environments.

Applications

The versatility of the XCP5201MNR2 allows it to be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive electronics
  • Telecommunication equipment
  • Power management modules

Product Specifications

Parameter Value Output Voltage Adjustable Dropout Voltage Low Package QFN-8 Operating Temperature -40°C to +125°C

The XCP5201MNR2 by ON Semiconductor represents a reliable solution for designers looking to enhance the performance and efficiency of their electronic systems. Its robust feature set and flexible application range make it an excellent choice for a wide array of power regulation needs.

You May Also Be Interested in

Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.7417
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.1566
Texas Instruments
UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Lowest to $32.2580

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess