EN
  • EN
  • DE
  • IT

SMU10P05

Part No SMU10P05
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 329817-SMU10P05
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMU10P05 CAD Model

Description

The SMU10P05, manufactured by Vishay, is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for a variety of switching and load switching applications. This MOSFET offers efficient performance and is suitable for both low and moderate power applications due to its low on-resistance and fast switching speeds.

Applications

  • Load switching in portable devices such as smartphones and tablets.
  • Power management circuits in battery-powered systems.
  • DC-DC converters and inverters.
  • Solid-state relays (SSRs).
  • High-side switching applications.

Features

  • P-Channel MOSFET: Provides a convenient solution for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Facilitates automated assembly and reduces PCB footprint.
  • Low Threshold Voltage (VGS(th)): Allows for operation with low gate drive voltages.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation.
  • Space Saving: Small surface mount package allows for compact designs.
  • Simplified Circuit Design: P-Channel configuration simplifies high-side switching.
  • Extended Battery Life: Efficient operation prolongs battery life in portable devices.
  • Reliable Performance: Designed for stable and consistent operation.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The SMU10P05 has a drain-source voltage (VDS) rating of -50V and a continuous drain current (ID) rating that varies based on the case temperature. The gate-source voltage (VGS) is typically rated at ±20V. The specific on-resistance (RDS(on)) value is typically specified at a given gate-source voltage (VGS) and drain current (ID). It is important to refer to the datasheet for detailed electrical characteristics, thermal resistance, and safe operating area (SOA) information. Proper gate drive circuitry is essential to ensure optimal switching performance and prevent gate overvoltage. The SMU10P05 is typically available in a small outline transistor (SOT) package. Suitable heat sinking may be required depending on the application and operating conditions to maintain the MOSFET within its safe operating temperature range. Applications with inductive loads may require the use of a flyback diode to protect the MOSFET from voltage spikes during switching.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
CMOS single-chip 8-bit microcontroller
Lowest to $5.4784
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Lowest to $9.0941
Vishay
Lowest to $0.1695
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess