EN
  • EN
  • DE
  • IT

SMBT1415LT1

Part No SMBT1415LT1
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SMBT1415
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 328275-SMBT1415LT1
Ultra Librarian 3D Model Ultra Librarian SMBT1415LT1 CAD Model

Description

ON Semiconductor SMBT1415LT1 - High-Performance Transistor

The SMBT1415LT1 from ON Semiconductor is a cutting-edge, high-performance NPN bipolar junction transistor designed for a broad array of applications requiring fast switching and amplification. This versatile component is housed in a compact SOT-23 package, making it ideal for space-constrained designs.

Featuring a collector-emitter voltage (V<sub>CEO) of 50V and a collector current capability of up to 100mA, this transistor is suitable for moderate power handling applications. Its high current gain bandwidth product (f<sub>T) ensures efficient operation at higher frequencies, which is a critical feature for applications such as signal amplification in communication devices.

The SMBT1415LT1 boasts excellent h<sub>FE linearity, which provides consistent gain over a wide range of operating conditions. This makes it a reliable choice for precision analog circuits. The device's low saturation voltage helps to minimize power loss and improve efficiency, particularly in low-voltage switching applications.

ON Semiconductor has engineered the SMBT1415LT1 with a focus on reliability and performance. It offers robust thermal characteristics, which allow it to maintain stability and functionality even under varying temperature conditions. This makes it suitable for industrial and automotive applications where thermal resilience is a necessity.

The device is also characterized by its low noise figure, which is beneficial for audio amplifiers and other sensitive audio equipment. With its fast switching speeds, the SMBT1415LT1 is also well-suited for digital logic circuits and can be used as a general-purpose switch or amplifier in a multitude of electronic circuits.

In summary, the ON Semiconductor SMBT1415LT1 is a high-quality transistor that offers designers a blend of performance, efficiency, and miniaturization. Whether it's for driving small motors, powering LED arrays, or amplifying signals in communication gear, this component is a reliable and versatile choice that upholds the stringent standards of ON Semiconductor's product range.

You May Also Be Interested in

Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.9854
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $46.2943
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
Texas Instruments
UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Lowest to $35.7874
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4760
ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0737
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1566 $64.9890
1,015+ $0.1280 $129.9200
1,565+ $0.1242 $194.3730
2,155+ $0.1203 $259.2465
2,780+ $0.1165 $323.8700
3,705+ $0.1048 $388.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess