EN
  • EN
  • DE
  • IT

RC5037MT

Part No RC5037MT
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Fairchild/ON Semiconductor
Package Bulk
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 7V
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number RC5037
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 291182-RC5037MT
Ultra Librarian 3D Model Ultra Librarian RC5037MT CAD Model

Description

The RC5037MT is a DC DC switching controller in an 8-SOIC package.

  • Package: 8-SOIC
  • Application: Power management applications
  • Topology: Step-down
  • Output Configuration: Single output
  • Output Type: Positive
  • Synchronous Rectifier Functionality: No
  • Voltage Supply Range: 7V
  • Frequency Control: Offers
  • Output Phase: One
  • Clock Synchronization Capability: No
  • Installation: Surface mount
  • Package Width: 3.90mm
  • Operating Temperature Range: 0°C to 70°C

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8935
ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.6520
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us
Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.9854
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0737
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess