EN
  • EN
  • DE
  • IT

SG3846N

Part No SG3846N
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT MODE PWMS, HIGH-RELIABIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Push-Pull
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 8V ~ 40V
Frequency - Switching 1kHz ~ 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number SG3846
Standard Package 25 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 319618-SG3846N
Ultra Librarian 3D Model Ultra Librarian SG3846N CAD Model

Description

Microchip Technology's SG3846N: A Versatile PWM Controller

The SG3846N from Microchip Technology is a high-performance pulse width modulation (PWM) controller designed for a wide range of power supply applications. It integrates innovative features that enhance system reliability, efficiency, and flexibility, making it an ideal choice for designers looking to optimize their power management solutions.

Key Features:

  • High-Frequency Operation: The SG3846N operates at a higher frequency compared to many traditional PWM controllers, which allows for the use of smaller, more efficient components, reducing the overall size and cost of the power supply design.
  • Wide Input Voltage Range: This PWM controller can handle a broad range of input voltages, accommodating various power sources and ensuring stable operation under fluctuating input conditions.
  • Adjustable Dead Time Control: With its adjustable dead time control, the SG3846N provides better control over the switching characteristics of the power stage, improving the efficiency and reducing electromagnetic interference (EMI).
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the controller operates only when the supply voltage is within a safe range, protecting the circuit from low-voltage conditions.
  • Error Amplifier: An integrated error amplifier allows for precise output voltage regulation, which is crucial for applications that require consistent power delivery.

Applications:

The versatility of the SG3846N makes it suitable for a wide array of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • LED lighting
  • AC-DC adapters
  • Battery chargers

With its robust design and comprehensive feature set, the SG3846N PWM controller from Microchip Technology stands out as a dependable component for engineers seeking to develop advanced power systems. Whether it's for consumer electronics, industrial automation, or automotive applications, the SG3846N provides the performance and adaptability required to meet the demands of today's power supply challenges.

You May Also Be Interested in

Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Lowest to $10.8108
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.1566
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.7417

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess