Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr MaxLinear Inc
Package Tray
Product Status Active
Applications Network Switches
Interface Bus
Voltage - Supply 3.14V ~ 3.47V
Package / Case 504-LBGA
Supplier Device Package 504-TBGA (35x35)
Mounting Type Surface Mount
Base Product Number XRT94L33
Standard Package 24 pcs
MSL Level 4 (72 Hours)
ECCN 5A991
HTSUS 8542.39.0001
Win Source Part Number 410985-XRT94L33IB
Ultra Librarian 3D Model Ultra Librarian XRT94L33IB CAD Model

Description

The XRT94L33IB is an interface specialized integrated circuit (IC) designed for network switches.

  • Manufacturer: MaxLinear Inc
  • Category: Interface - Specialized
  • Package: 504-LBGA
  • Mounting Type: Surface Mount
  • Voltage Supply Range: 3.14V to 3.47V
  • Interface: Bus
  • ECCN: 5A991
  • MSL Level: 4
  • HTSUS Code: 8542.39.0001
  • Product Status: Active

You May Also Be Interested in

Exar Corporation
Need more? Email Us
ECAD model for XRT94L43IBCSD
Exar Corporation
Need more? Email Us
ECAD model for XRT84L38IBCAA
Zilog
IC Z8500 MCU SCC 44PLCC
Need more? Email Us
ECAD model for Z0853006VSC
Exar Corporation
Need more? Email Us
ECAD model for XRT94L43IBCWE
Maxim Integrated
QUAD-PORT BYPASS WITH REPEATER
Need more? Email Us
ECAD model for MAX3755CCM
Zilog
Need more? Email Us
ECAD model for Z0840006VSC(Z80CPU)
Texas Instruments
IC PCI-EXPRESS/BUS BRIDGE 169BGA
Lowest to $2.5575
ECAD model for XIO2001IZGU
Exar Corporation
Need more? Email Us
ECAD model for XRT83SL314IBCPB
Zilog
KIO Serial/Parallel Counter Timer | IC COUNTER/TIMER 12.5MHZ 84PLCC
Need more? Email Us
ECAD model for Z84C9012VSC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention