Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Type 1 NPN, 1 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) 22kOhms
Resistor - Emitter Base (R2) 22kOhms
DC Current Gain (hFE) (Minimum) at Ic, Vce 60 at 5mA, 10V
Vce Saturation (Maximum) at Ib, Ic 250mV at 300μA, 10mA
Current - Collector Cutoff (Maximum) 500nA
Maximum Power 150mW
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1277276-UMC2NT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMC2NT1G CAD Model

Description

ON Semiconductor UMC2NT1G - Dual Common Emitter Transistor

The ON Semiconductor UMC2NT1G is a high-performance, dual common emitter transistor that offers a compact and efficient solution for a wide range of electronic applications. This bipolar junction transistor (BJT) is designed to provide excellent current gain and low saturation voltage, making it an ideal choice for amplification and switching purposes.

Key Features:

  • Device Type: Dual common emitter NPN transistors.
  • Package: The UMC2NT1G comes in an ultra-small SOT-363 package, which is ideal for space-constrained applications.
  • Power Dissipation: Capable of handling power dissipation of up to 150 mW, ensuring reliable operation under various conditions.
  • Collector-Emitter Voltage (Vceo): It can support a maximum collector-emitter voltage of 50 V, providing a good margin for many electronic designs.
  • Collector Current (Ic): The device supports a collector current of up to 100 mA, suitable for a range of light to medium power requirements.
  • DC Current Gain (hFE): Features a high DC current gain, typically in the range of 120 to 560, which is beneficial for amplification applications.
  • Transition Frequency (fT): The high transition frequency of 250 MHz makes the UMC2NT1G suitable for high-speed switching applications.

Applications:

The UMC2NT1G is versatile and can be used in various applications such as:

  • Signal amplification in audio and video equipment.
  • Driver stages in amplifiers and switches.
  • Digital logic circuits and high-speed switching components.
  • Power management in portable and battery-operated devices.
  • DC-DC converters and voltage regulation circuits.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the UMC2NT1G is no exception. It is manufactured to meet high standards for stability and reliability, ensuring consistent performance across a wide range of operating conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching, Inverter Circuit, Interface Circuit and Driver Circuit Applications
Need more? Email Us
ECAD model for RN2967FE
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
ECAD model for PBLS1504Y,115
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
ECAD model for PEMH9,315
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
ECAD model for PEMB1,115
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
ECAD model for PEMB3,115
Nexperia USA Inc.
NOW NEXPERIA PEMB17 - SMALL SIGN
Need more? Email Us
ECAD model for PEMB17,115
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-963
Need more? Email Us
ECAD model for NSBC114TDP6T5G
NXP / Nexperia
20 V PNP BISS loadswitch
Need more? Email Us
ECAD model for PBLS2002S
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
ECAD model for PEMB18,115

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1,170+ $0.0428 $50.0760
2,495+ $0.0401 $100.0495
3,870+ $0.0388 $150.1560
5,560+ $0.0360 $200.1600
7,205+ $0.0347 $250.0135
9,010+ $0.0333 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 113,410 pieces
MOQ: 1170 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention