Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Boost, Flyback
Output Phases 1
Supply Voltage 7.6V ~ 30V
Switching Frequency 500kHz
Duty Cycle (Maximum) 48%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number UC284*
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1275801-UC2845NG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2845NG CAD Model

Description

ON Semiconductor UC2845NG High-Performance Current Mode Controller

The UC2845NG from ON Semiconductor is a robust and high-performance current mode pulse width modulation (PWM) controller designed for a wide range of power supply applications. This versatile integrated circuit is engineered to deliver precise power control and is suitable for off-line and DC-to-DC converter applications, providing users with a reliable and efficient solution for their power management needs.

Featuring a trimmed oscillator for precise duty cycle control, a temperature-compensated reference, high gain error amplifier, current sensing comparator, and a high current totem pole output ideally suited for driving a power MOSFET, the UC2845NG combines all the necessary features to implement fixed-frequency, current-mode control schemes with a minimal number of external components.

The device offers several protection features that enhance system reliability. These include an under-voltage lockout (UVLO) with hysteresis, a programmable output dead-time to facilitate the interfacing with external power stages, and a soft-start feature that minimizes stress on the power supply during startup. The UC2845NG also has an automatic feed-forward compensation feature, which helps in maintaining good line regulation.

With a wide operating range of -40°C to +85°C, the UC2845NG is designed to perform in various environmental conditions, making it an ideal choice for industrial power systems, consumer electronics, telecommunications, and other applications that demand high reliability and performance.

The UC2845NG is offered in an 8-pin PDIP package, ensuring easy integration into PCB designs. Its industry-standard pinout makes it a drop-in replacement for many similar controllers, simplifying the upgrade process for existing designs. ON Semiconductor's commitment to quality ensures that the UC2845NG meets stringent performance criteria, providing designers with confidence in their power supply solutions.

Whether you're designing a new power system or upgrading an existing one, the UC2845NG by ON Semiconductor is a powerful, reliable, and efficient choice that will help optimize performance and extend the life of your application.

You May Also Be Interested in

Renesas Electronics America
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 10DFN
Lowest to $1.0690
ECAD model for ISL6545CRZ
Texas Instruments
High Speed PWM Controller | IC REG CTRLR MULT TOP 20PLCC
Lowest to $15.9754
ECAD model for UC2825AQ
Texas Instruments
LM5642/LM5642X High Voltage, Dual Synchronous Buck Converter with Oscillator Synchronization | IC REG CTRLR BUCK 28ETSSOP
Lowest to $4.1728
ECAD model for LM5642XMH
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR PWM CM 14-SOIC
Lowest to $0.6598
ECAD model for UC3842BVDR2
STMicroelectronics
High frequency single phase PWM controller with Power Good | IC REG CTRLR BUCK 10DFN
Lowest to $0.7321
ECAD model for L6728AH
ON Semiconductor
HIGH PERFORMANCE CURRENT MODE CONTROLLERS | IC REG CTRLR BOOST/FLYBACK 8SOIC
Lowest to $0.6011
ECAD model for UC3845BD1
Texas Instruments
UCC1800 LOW-POWER BICMOS CURRENT / Regulator Output DC-DC Controller IC
Lowest to $32.8422
ECAD model for UCC1800J
Texas Instruments
LM3477 High Efficiency High-Side N-Channel Controller for Switching Regulator | IC REG CTRLR BUCK/BCK-BST 8VSSOP
Lowest to $1.9320
ECAD model for LM3477MM
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
ECAD model for 5962-8670409VPA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention