EN
  • EN
  • DE

74F174SC

Part No 74F174SC
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Hex D-Type Flip-Flop with Master Reset | IC FF D-TYPE SNGL 6BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 80MHz
Max Propagation Delay at V, Max CL 10ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 1mA, 20mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 45mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Family Part Number 74F174
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1131294-74F174SC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F174SC CAD Model

Description

ON Semiconductor 74F174SC Hex D-Type Flip-Flop

The ON Semiconductor 74F174SC is a high-performance Hex D-Type Flip-Flop integrated circuit designed for use in a wide range of digital applications. This device features six edge-triggered, D-type flip-flops with individual D inputs and O outputs. The flip-flops are triggered by a low-to-high transition of the clock input signal, making them suitable for operations where synchronization with a system clock is necessary.

Each flip-flop has an individual clear (CLR) input which, when taken to a low logic level, will immediately set the O output to a low state irrespective of other inputs. This feature is particularly useful for system reset and initialization processes, ensuring a known start-up state for all flip-flops within the device.

Constructed with advanced silicon-gate CMOS technology, the 74F174SC boasts a robust design that can withstand the demands of high-speed operation while maintaining low power consumption. This makes it an ideal choice for energy-sensitive applications or battery-powered devices where power efficiency is a priority.

The 74F174SC comes in a standard 16-pin SOIC package, making it easy to integrate into a variety of printed circuit board designs. Its compact form factor allows for efficient use of board space without sacrificing performance or functionality.

Key features of the 74F174SC include:

  • Hex D-type flip-flop configuration for multiple applications
  • Edge-triggered clock input for precise synchronization
  • Individual clear inputs for each flip-flop for easy system reset
  • Low power CMOS technology for power-sensitive designs
  • Standard 16-pin SOIC package for convenient PCB integration
  • High noise immunity and low propagation delay
  • Wide operating voltage range compatible with various logic levels

Whether it's being used in data storage, shift registers, counters, or control circuits, the ON Semiconductor 74F174SC offers a reliable and efficient solution for managing digital data within electronic systems. Its combination of speed, power efficiency, and ease of use makes it a versatile component for both simple and complex digital tasks.

You May Also Be Interested in

Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess