EN
  • EN
  • DE

TL431CDR2

Part No TL431CDR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description PROGRAMMABLE PRECISION REFERENCES | IC VREF SHUNT ADJ 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2.2%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TL431
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1268362-TL431CDR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431CDR2 CAD Model

Description

ON Semiconductor TL431CDR2 Precision Programmable Reference

The ON Semiconductor TL431CDR2 is a versatile and precision programmable voltage reference device, designed to offer both flexibility and reliability for a wide range of applications. This three-terminal adjustable shunt regulator is commonly utilized in power supplies, battery chargers, and voltage monitoring systems, thanks to its ability to maintain a stable reference voltage over a broad range of operating conditions.

Key Features

  • Programmable Output Voltage: The TL431CDR2 can be programmed from the reference voltage of 2.495V up to 36V with two external resistors, providing designers with a high level of customization for their specific circuit requirements.
  • High Accuracy: With a typical temperature stability of only 50 ppm/°C over the entire temperature range, and an initial accuracy of 0.5%, this device ensures precise voltage regulation for critical applications.
  • Low Output Noise: It features low output noise, which is essential for sensitive electronics where noise can significantly impact performance.
  • Low Dynamic Output Impedance: The dynamic output impedance of 0.2 ohms combined with its fast turn-on response provides excellent transient response characteristics.
  • Wide Operating Current Range: The TL431CDR2 operates with a current range from 1 mA to 100 mA, catering to a broad spectrum of load conditions.

Applications

  • Switching power supplies
  • Linear power supplies
  • Battery chargers
  • Adjustable voltage references
  • Current limiters

The device is offered in a compact surface-mount package, specifically the SOT-23-3, which is suitable for automated assembly processes and helps in minimizing the PCB space required. Its operating temperature range from -40°C to +85°C ensures that it can perform reliably in a variety of environments.

With its combination of features, the ON Semiconductor TL431CDR2 is an excellent choice for designers who require a stable and adjustable voltage reference with high accuracy and low noise. Its ease of use and wide application range make it a go-to solution for maintaining precise voltage levels in a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1820 $58.2400
775+ $0.1495 $115.8625
1,200+ $0.1448 $173.7600
1,650+ $0.1401 $231.1650
2,135+ $0.1354 $289.0790
2,855+ $0.1214 $346.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,200 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess