Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2.2%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package Micro8
Family Part Number TL431
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1268361-TL431CDMR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL431CDMR2 CAD Model

Description

ON Semiconductor TL431CDMR2 Adjustable Precision Shunt Regulator

The ON Semiconductor TL431CDMR2 is a versatile three-terminal adjustable shunt regulator with a guaranteed thermal stability over applicable temperature ranges. This precision voltage reference is designed to be a high-performance alternative to zener diodes in a variety of applications, providing an output voltage range from 2.495 V to 36 V with two external resistors. The device offers excellent temperature stability and output current handling capability up to 100 mA with a typical dynamic impedance of 0.2 ohms.

The TL431CDMR2 is commonly used in power supplies, battery chargers, and voltage monitoring applications due to its ease of use and improved system accuracy. It features a low output noise voltage, which makes it ideal for precision applications. The device's flexibility is further enhanced by its capability to operate in a wide range of operating temperatures, from -40°C to +85°C, ensuring reliability and performance under various environmental conditions.

Engineered with ON Semiconductor's quality and performance standards, the TL431CDMR2 comes in a compact surface-mount package, making it suitable for automated assembly processes and saving board space in dense circuit designs. The SOT-23 package is not only space-efficient but also offers good thermal performance, ensuring the device operates within its temperature specifications even under high load conditions.

Key features of the TL431CDMR2 include:

  • Adjustable output voltage from 2.495 V to 36 V
  • Typical dynamic impedance of 0.2 ohms
  • Maximum output current of 100 mA
  • Low output noise for precision applications
  • Wide operating temperature range (-40°C to +85°C)
  • Compact SOT-23 package for space-saving designs

With its combination of flexibility, reliability, and precision, the TL431CDMR2 adjustable shunt regulator from ON Semiconductor is an excellent choice for designers seeking a robust voltage reference solution. Whether it's for power supply regulation, voltage monitoring, or as a replacement for zener diodes, this device provides a high level of performance that enhances the overall stability and efficiency of electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.1% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.1% 20 mA SOT-23-THIN
Lowest to $3.4187
ECAD model for REF1933AIDDCR
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Lowest to $4.8609
ECAD model for LM4128BMF-3.3/NOPB
Maxim Integrated
V-Ref Precision 5V 10mA Automotive 8-Pin uMAX / IC VREF SERIES 5V 8UMAX
Lowest to $4.9592
ECAD model for MAX6126A50+
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241AEPA+
Maxim Integrated
V-Ref Precision 3.3V 4mA 5-Pin SOT-23 T/R / IC VREF SERIES 3.3V SOT23-5
Lowest to $15.4716
ECAD model for MAX6029EUK33+T
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241ACPA+
Maxim Integrated
V-Ref Precision 4.096V 0.5mA 8-Pin SOIC N / IC VREF SERIES 4.096V 8SOIC
Lowest to $25.2617
ECAD model for MAX6198AESA+
Maxim Integrated
V-Ref Precision 4.5V 8-Pin SOIC N / IC VREF SERIES 4.5V 8SOIC
Lowest to $3.1201
ECAD model for MAX6145ESA+
Maxim Integrated
IC VREF SERIES 2.048V 8SOIC
Need more? Email Us
ECAD model for MAX6191BESA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention