EN
  • EN
  • DE

TL431ACLPRPG

Part No TL431ACLPRPG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 053176-TL431ACLPRPG
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Metering, Power Management
Ultra Librarian 3D Model Ultra Librarian TL431ACLPRPG CAD Model

Description

ON Semiconductor TL431ACLPRPG Precision Programmable Reference

The TL431ACLPRPG from ON Semiconductor is a versatile, precision programmable voltage reference that can be set to any value between Vref (approximately 2.495 volts) and 36 volts with two external resistors. This integrated circuit (IC) is designed to provide a stable reference voltage for various applications, including power supplies, battery chargers, and voltage monitors.

With its three-terminal adjustable shunt regulator configuration, the TL431ACLPRPG offers excellent temperature stability and low output noise, making it suitable for high-precision electronics. Its output voltage can be set to the desired level with the use of two resistors, offering designers flexibility and precision in their circuit designs.

The device features a typical dynamic output impedance of 0.2 ohms, ensuring a stable output even with load variations. The low output noise and the ability to sink up to 100 mA of output current make the TL431ACLPRPG a reliable choice for demanding applications where a stable reference voltage is critical.

This IC is characterized for operation from -40°C to +85°C, making it suitable for use in a wide range of environments. The TL431ACLPRPG is offered in a TO-92 package, which is widely used and easy to implement in various circuit layouts. Its industry-standard design ensures compatibility with many existing systems and ease of replacement or upgrade.

Key features of the TL431ACLPRPG include:

  • Programmable output voltage from 2.495 V to 36 V
  • Low dynamic output impedance: 0.2 ohms typical
  • Sink current capability: 1 mA to 100 mA
  • Typical temperature stability of less than 50 ppm/°C
  • Fast turn-on response
  • Standard TO-92 package for ease of integration

With its high reliability and precision, the TL431ACLPRPG from ON Semiconductor is an excellent choice for designers seeking a flexible and accurate voltage reference solution. Whether used in power supply circuits, analog-to-digital converters, or other sensitive electronic applications, this IC ensures consistent performance and enhances the overall stability of the system.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess