Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Conec
Packaging Bulk
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 25
Number of Rows 2
Shell Size, Connector Layout 3 (DB, B)
Contact Type Signal
Mounting Through Hole, Right Angle
Flange Feature Mating Side, Female Screwlock (4-40)
Termination Solder
Features Board Lock
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness Flash
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Operating Temperature Range -55°C ~ 125°C
Voltage Rating 125V
Current Rating 7.5A
Color Black
Contact Form Stamped
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Copper Alloy
Backset Spacing 0.315" (7.99mm)
Win Source Part Number 762143-302A11269X
Popularity Medium
Supply and Demand Status Limited
Family Name 302A
Introduction Date November 25, 2009
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 302A11269X CAD Model

Description

The 762143-302A11269X is a 25-position D-sub connector manufactured by Conec.

  • Housing Material: Polybutylene Terephthalate (PBT), Glass-Filled
  • Voltage Rating: 125V
  • Current Rating: 7.5A
  • Features: Board Lock
  • Mounting Style: Through Hole, Right Angle
  • Ingress Protection: IP20
  • Compliance: RoHS
  • Alternative Models: 1470024-1, DB-25SA-N, 747846-2

You May Also Be Interested in

Conec
CONN PLUG MALE PINS 25POS
Need more? Email Us
ECAD model for 3025W3PAT75N40X
TE Connectivity
CONN D-TYPE RCPT 68POS VERT
Need more? Email Us
ECAD model for 786555-7
Hitachi, Ltd
Silicon NPN Epitaxial
Need more? Email Us
ECAD model for 2SC4900
Amphenol Commercial Products
CONN DSUB RCPT 9POS STR SLDR CUP / Conn Filtered D-Sub SKT 9 POS Solder Cup ST Panel Mount 9 Terminal 1 Port
Need more? Email Us
ECAD model for FCC17E09SM680
Amphenol Commercial Products
CONN D-SUB RCPT 9POS R/A SOLDER / Conn Filtered D-Sub SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port
Need more? Email Us
ECAD model for FCC17E09SC480
TE Connectivity
CONN BTB PLUG 50POS VERT SOLDER
Need more? Email Us
ECAD model for 5-5175473-6
Fuji Electric
N-CHANNEL SILICON POWER MOSFET 
Need more? Email Us
ECAD model for 2SK1019
Amphenol FCI
CONN D-SUB RCPT 9POS VERT SOLDER / RECEPTACLE STD EUROPE
Lowest to $3.3835
ECAD model for D09S24A4GV00LF
Hitachi, Ltd
Silicon N-Channel MOS FET
Need more? Email Us
ECAD model for 2SK1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention